TE Connectivity DC Jack Connectors 1318574-4

Description
Configuration Features Number of Positions : 7 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Packaging Quantity : 19 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 7 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Packaging Quantity : 19 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1318574-4 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1318574-4
DC Jack Connectors 1318574-4
Configuration Features Number of Positions : 7 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Packaging Quantity : 19 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 7
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Locating Post

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 19

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - A114831-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A114831-ND
Blade Type Power Connector Assemblies A114831-ND
"7 Position Receptacle, Female Blade Sockets Connector Solder 0.098"" (2.50mm) Surface Mount"

"7 Position Receptacle, Female Blade Sockets Connector Solder 0.098"" (2.50mm) Surface Mount"

Buy Now Datasheet
Blade Type Power Connectors - 1318574-4 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1318574-4
Blade Type Power Connectors 1318574-4
CONN RCPT 7POS 2.50MM SMD SLDR

CONN RCPT 7POS 2.50MM SMD SLDR

Supplier's Site Datasheet
Blade Type Power Connector Assemblies - 1318574-4 - ODG (Origin Data Global)
Shenzhen, China
Blade Type Power Connector Assemblies
1318574-4
Blade Type Power Connector Assemblies 1318574-4
CONN RCPT 7POS 2.50MM SMD SLDR

CONN RCPT 7POS 2.50MM SMD SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1318574-4 A114831-ND 1318574-4 1318574-4
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Blade Type Power Connectors Blade Type Power Connector Assemblies
Connector Type Board to Board Connector Receptacle, Female Blade Sockets
Mounting Board Mount Surface Mount Surface Mount Surface Mount
Voltage Rating 30 volts
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data