TE Connectivity Automotive Headers 1318772-2

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 24.47 MM  [.963 INCH ] Connector Width : 18.6 MM  [.732 INCH ] PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .063 INCH ] Profile Height from PCB : 15.5 MM  [.61 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 23 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 80 DEGC , 65 DEGC , 100 DEGC , 70 DEGC , 85 DEGC , 105 DEGC , 90 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 24.47 MM  [.963 INCH ] Connector Width : 18.6 MM  [.732 INCH ] PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .063 INCH ] Profile Height from PCB : 15.5 MM  [.61 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 23 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 80 DEGC , 65 DEGC , 100 DEGC , 70 DEGC , 85 DEGC , 105 DEGC , 90 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1318772-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1318772-2
Automotive Headers 1318772-2
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 24.47 MM  [.963 INCH ] Connector Width : 18.6 MM  [.732 INCH ] PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .063 INCH ] Profile Height from PCB : 15.5 MM  [.61 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 23 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 80 DEGC , 65 DEGC , 100 DEGC , 70 DEGC , 85 DEGC , 105 DEGC , 90 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 12
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .64 MM  [.025 INCH ]

Dimensions


  • Connector Length : 24.47 MM  [.963 INCH ]
  • Connector Width : 18.6 MM  [.732 INCH ]
  • PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .063 INCH ]
  • Profile Height from PCB : 15.5 MM  [.61 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.2 MM  [.087 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 23

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Housing
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 75 DEGC , 80 DEGC , 65 DEGC , 100 DEGC , 70 DEGC , 85 DEGC , 105 DEGC , 90 DEGC  [212 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Connectors - 7121233P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7121233P
Automotive Connectors 7121233P
TE Connectivity 1318772-2

TE Connectivity 1318772-2

Supplier's Site
Automotive Connectors - 7121233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7121233
Automotive Connectors 7121233
TE Connectivity 1318772-2

TE Connectivity 1318772-2

Supplier's Site
Automotive Connectors - 1641816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1641816
Automotive Connectors 1641816
TE Connectivity 1318772-2

TE Connectivity 1318772-2

Supplier's Site
Headers, Male Pins - A126094-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A126094-ND
Headers, Male Pins A126094-ND
"Connector Header Through Hole, Right Angle 12 position 0.087"" (2.20mm)"

"Connector Header Through Hole, Right Angle 12 position 0.087"" (2.20mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-1318772-2
Electronic Connector 316-1318772-2
12 Pos RA Header, 2.2mm Pitch, Solder, Thru-Hole, Tin Product overview: 1318772-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1318772-2 can be used for catalog matching and distributor lookup.

12 Pos RA Header, 2.2mm Pitch, Solder, Thru-Hole, Tin Product overview: 1318772-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1318772-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
1318772-2
Connectors >> Wire To Board / Wire To Wire Connector 1318772-2
2x6P 12P 2 Tin 2.2mm 3mm 6 -30°C~+105°C Brass Right-Angle Push-Pull,P=2.2mm Wire To Board / Wire To Wire Connector ROHS

2x6P 12P 2 Tin 2.2mm 3mm 6 -30°C~+105°C Brass Right-Angle Push-Pull,P=2.2mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Automotive Conn, Right Angle Plug, 12Pos; Product Range Amp - Te Connectivity - 17AH9789 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Right Angle Plug, 12Pos; Product Range Amp - Te Connectivity
17AH9789
Automotive Conn, Right Angle Plug, 12Pos; Product Range Amp - Te Connectivity 17AH9789
AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 12POS; Product Range:025 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:12Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 12POS; Product Range:025 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:12Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1318772-2 1318772-2 7121233P 7121233 A126094-ND 316-1318772-2 1318772-2 17AH9789
Product Name Automotive Headers Automotive Connectors Automotive Connectors Headers, Male Pins Electronic Connector Connectors >> Wire To Board / Wire To Wire Connector Automotive Conn, Right Angle Plug, 12Pos; Product Range Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Automotive Connector Header Connector; Header Wire to Board Connector; Wire to Wire Connector Automotive Connector
Termination Through Hole - Solder Solder Solder Solder
Voltage Rating 12 volts 12 volts
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data