TE Connectivity Automotive Headers 1318745-2

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 32 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 18.4 MM  [.724 INCH ] Connector Width : 40.6 MM  [1.598 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 15.5 MM  [.61 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 70 DEGC , 75 DEGC , 85 DEGC , 90 DEGC , 105 DEGC , 100 DEGC , 65 DEGC , 80 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 32 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 18.4 MM  [.724 INCH ] Connector Width : 40.6 MM  [1.598 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 15.5 MM  [.61 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 70 DEGC , 75 DEGC , 85 DEGC , 90 DEGC , 105 DEGC , 100 DEGC , 65 DEGC , 80 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1318745-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1318745-2
Automotive Headers 1318745-2
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 32 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 18.4 MM  [.724 INCH ] Connector Width : 40.6 MM  [1.598 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 15.5 MM  [.61 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 70 DEGC , 75 DEGC , 85 DEGC , 90 DEGC , 105 DEGC , 100 DEGC , 65 DEGC , 80 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 32
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 32
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .64 MM  [.025 INCH ]

Dimensions


  • Connector Length : 18.4 MM  [.724 INCH ]
  • Connector Width : 40.6 MM  [1.598 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 15.5 MM  [.61 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.2 MM  [.087 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 11

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Housing
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature (Max) : 70 DEGC , 75 DEGC , 85 DEGC , 90 DEGC , 105 DEGC , 100 DEGC , 65 DEGC , 80 DEGC  [212 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
316-1318745-2
Electronic Connector 316-1318745-2
32 Pos RA Solder Header, 2.2mm Pitch, Female, PBT, Tin Product overview: 1318745-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1318745-2 can be used for catalog matching and distributor lookup.

32 Pos RA Solder Header, 2.2mm Pitch, Female, PBT, Tin Product overview: 1318745-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1318745-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 7121264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7121264
Automotive Connectors 7121264
TE Connectivity 1318745-2

TE Connectivity 1318745-2

Supplier's Site
Automotive Connectors - 7121264P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7121264P
Automotive Connectors 7121264P
TE Connectivity 1318745-2

TE Connectivity 1318745-2

Supplier's Site
Automotive Connectors - 1614132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1614132
Automotive Connectors 1614132
TE Connectivity 1318745-2

TE Connectivity 1318745-2

Supplier's Site
Headers, Male Pins - A126047-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A126047-ND
Headers, Male Pins A126047-ND
"Connector Header Through Hole, Right Angle 32 position 0.087"" (2.20mm)"

"Connector Header Through Hole, Right Angle 32 position 0.087"" (2.20mm)"

Buy Now Datasheet
Rectangular Connectors - 1318745-2 - 844374-1318745-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1318745-2
844374-1318745-2
Rectangular Connectors - 1318745-2 844374-1318745-2
Manufacturer: TE Connectivity Win Source Part Number: 844374-1318745-2 Operating Temperature Range: -30°C ~ 105°C Features: Connector Header Through Hole, Right Angle 32 position 0.087" (2.20mm) Package: Tube Mounting: Through Hole, Right Angle Family Name: 1318745 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 11 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 1318745-2-ND, A126047, -1318745-2-CSI, 2266-1318745-2, -1318745-2-SI, -1318745-2-LSI

Manufacturer: TE Connectivity
Win Source Part Number: 844374-1318745-2
Operating Temperature Range: -30°C ~ 105°C
Features: Connector Header Through Hole, Right Angle 32 position 0.087" (2.20mm)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: 1318745
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 11
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1318745-2-ND, A126047, -1318745-2-CSI, 2266-1318745-2, -1318745-2-SI, -1318745-2-LSI

Buy Now Datasheet
Automotive Conn, Right Angle Plug, 32Pos; Product Range Te Connectivity - 17AH9788 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Right Angle Plug, 32Pos; Product Range Te Connectivity
17AH9788
Automotive Conn, Right Angle Plug, 32Pos; Product Range Te Connectivity 17AH9788
AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 32POS; Product Range:TH 025 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:32Contacts; Automotive Contact Type:Crimp Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 32POS; Product Range:TH 025 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:32Contacts; Automotive Contact Type:Crimp Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1318745-2 316-1318745-2 7121264 7121264P A126047-ND 844374-1318745-2 17AH9788
Product Name Automotive Headers Electronic Connector Automotive Connectors Automotive Connectors Headers, Male Pins Rectangular Connectors - 1318745-2 Automotive Conn, Right Angle Plug, 32Pos; Product Range Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Automotive Connector Header Connector; Header Rectangular Connectors, Heavy Duty Automotive Connector
Termination Through Hole - Screw Solder Solder Solder
Voltage Rating 12 volts 12 volts
Gender Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data