TE Connectivity Ring Connectors 1-320765-1

Description
Ring Terminal Connector 7/8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 7/8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 1-320765-1-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
1-320765-1-ND
Ring Connectors 1-320765-1-ND
Ring Terminal Connector 7/8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 7/8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 7/8
Chicago, IL, United States
Terminal, Ring Tongue, 7/8", 10Awg; Stud Size - Metric Amp - Te Connectivity
78K6881
Terminal, Ring Tongue, 7/8", 10Awg; Stud Size - Metric Amp - Te Connectivity 78K6881
TERMINAL, RING TONGUE, 7/8", 10AWG; Stud Size - Metric:-; Stud Size - Imperial:7/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 7/8", 10AWG; Stud Size - Metric:-; Stud Size - Imperial:7/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1-320765-1-ND 78K6881
Product Name Ring Connectors Terminal, Ring Tongue, 7/8", 10Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details