Switchcraft, Inc. Circular Connector Assemblies 13182-7PG-321

Description
7 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2925-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2925-ND
Circular Connector Assemblies SC2925-ND
7 Position Circular Connector Plug, Male Pins Solder Cup

7 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Plug, Size 12, 7 Position, Cable; Product Range Switchcraft/conxall - 89F4208 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 7 Position, Cable; Product Range Switchcraft/conxall
89F4208
Circular Connector Plug, Size 12, 7 Position, Cable; Product Range Switchcraft/conxall 89F4208
CIRCULAR CONNECTOR PLUG, SIZE 12, 7 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 12, 7 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2925-ND 89F4208
Product Name Circular Connector Assemblies Circular Connector Plug, Size 12, 7 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data