TE Connectivity Rectangular Connector Contacts 1318105-1

Description
Socket Contact Gold 18-22 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A29318TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A29318TR-ND
Rectangular Connector Contacts A29318TR-ND
Socket Contact Gold 18-22 AWG Crimp

Socket Contact Gold 18-22 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A29318CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A29318CT-ND
Rectangular Connector Contacts A29318CT-ND
Socket Contact Gold 18-22 AWG Crimp

Socket Contact Gold 18-22 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 1194241-1318105-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1194241-1318105-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1194241-1318105-1
Win Source Part Number: 1194241-1318105-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Dynamic D-2 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 18-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 10,000 Alternative Parts (Cross-Reference): 1318105-1.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A29316TR,13181051,-1 318105-1-CSI,-131810 5-1-SI,A29316TR-ND,A 29318CT,A29318TR Base Product Number: 1318105

Win Source Part Number: 1194241-1318105-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Dynamic D-2
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 18-22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 10,000
Alternative Parts (Cross-Reference): 1318105-1.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A29316TR,13181051,-1318105-1-CSI,-1318105-1-SI,A29316TR-ND,A29318CT,A29318TR
Base Product Number: 1318105

Buy Now
Singapore, Singapore
Electronic Connector
332-1318105-1
Electronic Connector 332-1318105-1
Female Power Socket, 18-22AWG Crimp, Gold Plated Copper Alloy Product overview: 1318105-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1318105-1 can be used for catalog matching and distributor lookup.

Female Power Socket, 18-22AWG Crimp, Gold Plated Copper Alloy Product overview: 1318105-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1318105-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dynamic D-2000 Rec Cont M Amp - Te Connectivity - 41AJ2353 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-2000 Rec Cont M Amp - Te Connectivity
41AJ2353
Dynamic D-2000 Rec Cont M Amp - Te Connectivity 41AJ2353
DYNAMIC D-2000 REC CONT M

DYNAMIC D-2000 REC CONT M

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29318TR-ND 1194241-1318105-1 332-1318105-1 41AJ2353
Product Name Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Contacts Electronic Connector Dynamic D-2000 Rec Cont M Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAS4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details