"Connector Header Through Hole 6 position 0.098"" (2.50mm)"
CONN, HEADER, 6POS, 2ROW, 2.5MM; Connector Systems:Wire-to-Boar
DYNAMIC D2100 HDR V ASSY 6P Y
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100337-ND | 70AH6960 | 41AJ2361 |
| Product Name | Headers, Male Pins | Conn, Header, 6Pos, 2Row, 2.5Mm; Connector Systems Amp - Te Connectivity | Dynamic D2100 Hdr V Assy 6P Y Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts |