Tab Contact Gold 24-28 AWG Crimp
Tab Contact Gold 24-28 AWG Crimp
Win Source Part Number: 1124031-1318110-1
Category: Connectors, Interconnects>Rectan
Series: Dynamic D-2
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 24-28 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 9,000
Alternative Parts (Cross-Reference): 1318110-1 .;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -1318110-1-CSI,A2932
Base Product Number: 1318110
Power Contact, Crimp, Gold, 5A, Male, Wire-to-Wire Product overview: 1318110-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1318110-1 can be used for catalog matching and distributor lookup.
DYNAMIC D-2000 TAB CONT S ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29323CT-ND | 1124031-1318110-1 | 332-1318110-1 | 17R2960 |
| Product Name | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Contacts | 5A Electronic Connector | Dynamic D-2000 Tab Cont S Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |