Switchcraft, Inc. Circular Connector Assemblies 13182-7SG-331

Description
7 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 13182-7SG-331-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
13182-7SG-331-ND
Circular Connector Assemblies 13182-7SG-331-ND
7 Position Circular Connector Plug, Female Sockets Solder Cup

7 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Plug, Size 12, 7 Position, Cable; Product Range Switchcraft/conxall - 90B1823 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 7 Position, Cable; Product Range Switchcraft/conxall
90B1823
Circular Connector Plug, Size 12, 7 Position, Cable; Product Range Switchcraft/conxall 90B1823
CIRCULAR CONNECTOR PLUG, SIZE 12, 7 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 12, 7 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 13182-7SG-331-ND 90B1823
Product Name Circular Connector Assemblies Circular Connector Plug, Size 12, 7 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data