Crouzet Programmable (PLC, PAC) 88970044

Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VAC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 646-1098-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
646-1098-ND
Programmable (PLC, PAC) 646-1098-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VAC

Buy Now Datasheet
PLC Module/Rack - 8891386 - Radwell International
Willingboro, NJ, United States
PLC Module/Rack
8891386
PLC Module/Rack 8891386
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, CB12 / CB20 SERIES, 24 VAC, 4 INPUTS, 8 OUTPUTS, IP40 ENCLOSURE PROTECTION, DIN-RAIL/CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, CB12 / CB20 SERIES, 24 VAC, 4 INPUTS, 8 OUTPUTS, IP40 ENCLOSURE PROTECTION, DIN-RAIL/CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Controllers - Programmable (PLC, PAC) - 88970044 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88970044
Controllers - Programmable (PLC, PAC) 88970044
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Radwell International Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 646-1098-ND 8891386 88970044
Product Name Programmable (PLC, PAC) PLC Module/Rack Controllers - Programmable (PLC, PAC)
Input Digital
Output Relay Output AC Output
Power 24VAC
Mounting Options Panel / Chassis Mount; DIN Rail DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

PLC Module/Rack - 346139 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output; AC Output
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
Type 8A.26 - OPTA expansion analog version - 8A269024060C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details