Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
The Millenium 3 logic controller can be used to automate small devices requiring between 10 and 50 I/O. Millenium 3's logic functions can be used in numerous applications, including packing, access control, vending, irrigation, pump management and HVAC control.
Millenium 3 is available in a "Compact" version for simple automation systems or an "Expandable" version for enhanced performance. There are also "Resin" or "Bare board" versions available for special applications.
Features:
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, MILLENIUM 3, 100/240 VAC, 8 AMP, 7/10 VA MAX. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMABLE LOGIC CONTROLLER-PLC; Product Range:-; Controller Type:CD20; No. of Digital Inputs:12; No. of Digital Outputs:8; No. of Inputs:12Inputs; No. of Outputs:8; Supply Voltage Max:240VAC; Supply Voltage Min:100VAC RoHS Compliant: Yes
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
| DigiKey | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 646-1101-ND | 70158984 | 112860831 | 86K0464 | 88970053 |
| Product Name | Programmable (PLC, PAC) | Millenium 3, CD20 Controller, LCD Display, 100-240VAC, 12Input, 8 Relay Output | PLC Module/Rack | Programmable Logic Controller-Plc; Product Range Crouzet | Controllers - Programmable (PLC, PAC) |
| Input | Digital | DC Input | |||
| Output | Relay Output | Relay Output | AC Output | ||
| Software | M3 Soft | ||||
| Power | 115VAC; 230VAC | 115VAC; 230VAC | |||
| Mounting Options | Panel / Chassis Mount; DIN Rail | DIN Rail | DIN Rail |