VARIABLE FREQUENCY DRIVE, FR-800 SERIES, 3-PHASE, 200 V CLASS, STANDARD MODEL, 33 AMP, 7.5 KW, 220 / 230 VAC - SUPPLY VOLTAGE, 0.2- 590 HZ (OUTPUT) NETWORK FREQUENCY, FM TYPE - ETHERNET, W/ CONFORMAL COATING, W/O PLATED CONDUCTOR, W/ UL TYPE 1 CERTIFICATI. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | Classic Automation LLC | |
|---|---|---|
| Product Category | DC Motor Drives | AC Motor Drives |
| Product Number | 81014021 | FR-A820-00490-E1N6 |
| Product Name | Drive | AC Drive |
| AC Input | 230 volts |