DRIVE, INPUT: 480 VAC, 3 PHASE, 50/60 HZ, 52 A RMS, OUTPUT: 0-480 VAC, 3 PHASE, 1-500 HZ, 52 A RMS, 40 HP. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | DC Motor Drives |
| Product Number | 8578758 |
| Product Name | Drive |
| AC Input | 480 volts |