RS Components, Ltd. Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
0.65 mm pitch micro USB Type A and Type AB connectors with a compact design, a PCB space saving footprint and a high durability of over 10000 insertion cycles. The...
0.65 mm pitch micro USB Type B connector with a compact design, a PCB space saving footprint and a high durability of over 10000 insertion cycles. The specification of these...
0.8mm Free Height (FH) board to board or mezzanine SMT receptacle connectors for use in parallel board stacking applications. These Free Height (FH) mezzanine connectors have a high density subminiature...
1.5 mm Mini-CT crimp receptacle housings with a miniature compact design with a height of just 6 mm. These Mini-CT crimp receptacle housings are used in wire to board, wire...
104031 series micro SD memory card connector with a 1.10 mm pitch and a low profile height of just 1.42 mm. This micro SD memory card connector has a push-pull...
18P Micro-MaTch Female 1.27mm SMD - PCB Connectors - PCB Sockets
2.54mm Crimp Snap Crimp Leaf housings designed for high density wire-to-board applications. These 2.54mm Crimp Snap Crimp Leaf housings are made from black GF polyester and have mounting ears. For...
4/40 UNC thread. Assembly height 7.3mm. Well balanced for not tilting during mating and cable force absorbtion. Metal bracket for tilt-free positioning which also absorbs mating forces Number of Contacts...
50 Ohm Professional Grade MCX RF coax PCB sockets with PTFE dielectric and gold plated brass body. Stock number 512-0935 is SMT mount with a 6 x 6mm flange. Stock...
50 Ohm SMB series RF coaxial professional grade PCB jacks with PTFE dielectric, gold plated brass body and gold plated brass centre contacts. These 50 Ohm SMB series RF coaxial...
A low profile Filtered RJ45 Modular Jack with an EMI/RFI block inductor. The housing has Panel Stops and the material of this N Series Filtered RJ45 Modular Jack is a...
A range of 0.6mm Free Height (FH) board to board SMT stacking connectors for parallel board stacking that achieve different spacings between parallel boards through the combination of the various...
A range of block style Micro SIM card connectors with a 0.38mm height and 2.54mm pitch. The Molex micro SIM card connectors offer high contact force enabling a reliable electrical...
A range of block style Nano SIM card connectors with a 0.34mm height and 2.54mm pitch. The Molex micro SIM card connectors offer high contact force enabling a reliable electrical...
A range of card edge connectors Body Orientation = Straight Gender = Female Number of Contacts = 30 Number of Rows = 2 Pitch = 2.5mm Mounting Type = PCB...
A range of Cat 5 RJ45 single port modular jack connectors with a space saving design for providing safe and reliable data communication solutions. These RJ45 modular jack connectors have...
A range of Cat5 and Cat5e RJ45 single port modular jack connectors with a space saving design for providing safe and reliable data communication solutions. These RJ45 modular jack connectors...
A range of Cat5 RJ45 stacked modular jack connectors with a low profile design that enable more ports to be mounted in less space on the PCB. These RJ45 stacked...
A range of FFC/FPC connectors from AVX with secure locking facility and designed for use in the transportation market. The 6288 Series Secure Lock connectors address concerns with reliability by...
A range of industrial RJ45 jacks from TE Connectivity. The PCB mounting inverted jacks feature integrated magnetics providing enhanced EMI shielding against noise and interference supporting more reliable connections. With...
A range of industrial RJ45 jacks from TE Connectivity. The PCB mounting standard jacks feature integrated magnetics providing enhanced EMI shielding against noise and interference supporting more reliable connections. With...
A range of MIL-DTL-38999 series I and II crimp contacts suitable for use with the LJT range of mil spec connectors and other connector types that adhere to MIL-DTL-38999 specifications.
A range of MTE 2.54mm Unloaded IDC Pin Housings with Guide Ribs. For loose piece and strip form Snap-In Pin Wire Crimp Contacts see stock number 452-577 typical. For loose...
A range of PCB mounting data sockets commonly used in networking and communication applications. Sockets conform to the FCC68 specification and are compatible with data plugs. Designation of socket type...
A range of RS Pro double row SMT mount PCB sockets with a 1.27mm pitch. These SMT PCB sockets have contacts made from phosphor bronze with a gold plating and...
A range of RS Pro SMT mount PCB sockets with a 1.27mm pitch. These SMT PCB sockets have contacts made from phosphor bronze with a gold plating and an insulator...
A range of TE Connectivity AMPModU Short Point Crimp Snap-In Wire-Applied Receptacle Housings which are end-to-end and side-to-side stackable. The material for these AMPModU Short Point Crimp Snap-In Wire-Applied Receptacle...
A range of TE Connectivity Micro MATE-N-LOK 3mm centre line free hanging sing e and double row cable mount plug housings for wire-to-wire applications. These Micro MATE-N-LOK 3mm plug housings...
A range of TE Connectivity Micro MATE-N-LOK 3mm centre line single and double row panel mount plug housings for wire-to-wire applications. These Micro MATE-N-LOK 3mm plug housings are made from...
A range of TE Connectivity USB Type A Connectors, see Table for details. Gender = Female Mounting Type = Surface Mount Termination Method = Solder Body Orientation = Right Angle...
A series of cable mount female housings from the CPT range of automotive connectors. With a 2.0 mm pitch and the ability to accept compact female terminals make these mini...
A series of Jack Chassis Sockets brought to you by Lumberg. Each jack is right angled, making them perfect for situations where space is an issue when mounted on a...
A series of Switchcraft Enclosed PCB/Chassis mounting jack sockets. These jacks incorporate nickel plated brass mounting bushes for optimum durability. Each model is suitable for mixing desks, telecoms, medical and...
AMPLIMITE HD-20 series straight posted PCB mount d-sub connectors with tin plated steel front shells, 94V-0 black thermoplastic housings and preloaded with size 20 DF posted brass pin contacts or...
AMPMODU 50/50 1.27mm x 1.27mm grid board to board vertical receptacles for SMT parallel board to board stacking in high density .050 x .050 applications. Parallel board to board stack...
AMPMODU MTE 2.54 mm pitch single row IDC receptacle Assemblies for use in wire to wire and wire to board applications. The receptacles are supplied preassembled in strips and pre-loaded...
AMPMODU MTE 2.54mm IDC pin assemblies with integral latching and polarization. These MTE 2.54mm IDC plug assemblies are made from black 94V-0 rated thermosplastic, have phosphor bronze IDC crimp contacts...
AVX 5846 Series 0.4mm pitch Board to Board connectors meet the market requirement for high density package and downsizing tendency in laptop PCs, mobile devices, and similar electronic devices. Number...
BNC End Launch Jack for 0.062 inch PCB - RF & Coaxial Connectors - BNC Connectors
Chip card support for all types of applications, very small size (3 mm thickness). The contact positions conform to ISO and AFNOR standards. This connector if fitted with a protective...
Cinch Connectivity range of 50 ohm MCX series RF coaxial PCB jacks and plugs have a snap-on interface eliminating the need for a threaded connection and are 30% smaller than...
Cinch Connectivity range of 50 ohm MCX series RF coaxial SMT jacks and plugs have a snap-on interface eliminating the need for a threaded connection and are 30% smaller than...
Cinch Connectivity range of 50 ohm professional grade PCB mount MMCX connectors with brass body and gold plated contact pin. The 50 ohm professional grade PCB MMCX connectors are available...
Cinch Connectivity range of 50 Ohm SMB to MCX RF coaxial adapters with a stainless steel body and gold plated centre contact. These SMB to MCX RF coax adapter connectors...
Cinch Connectivity range of 75 ohm MCX series RF coaxial PCB jacks and plugs have a snap-on interface eliminating the need for a threaded connection and are 30% smaller than...
Cinch Connectivity range of professional grade bulkhead SMA connectors have a stainless steel body and gold plated contact pin. The SMA bulkhead connectors are available in a variety of configurations...
Cinch Connectivity range of professional grade crimp or solder cable mount SMA connectors have a stainless steel body and gold plated contact pin. The SMA connectors are available in a...
Cinch Connectivity range of professional grade SMA series RF coaxial PCB jacks and plugs have a stainless steel body and gold plated contact pin. The SMA series RF coaxial PCB...
Cinch Connectivity’s range of coaxial connectors available as straight or right angle jacks for use with a variety of coaxial cable types. Suitable for military and commercial applications. Assembly tooling...
Coaxial inserts according to CECC 22 330. Coaxial inserts have a contact system based on the pin-socket principle with the same dimensions as the Series 1.0/2.3 coaxial connectors and are...
CompactFlashâ„¢ SMT PCB mounting dual row pin header assemblies with a 1.27mm centreline, black LCP-GF housings (apart from stock number 795-2302 which has a white housing) and gold plated contacts.
Connector,SIM,5 direct,SMT,6 Way,Black - USB, D-sub & Computing Connectors - Memory & SIM Card Connectors
Connector,SIM,5 direct,SMT,6 Way,Black - USB, D-sub & Computing Connectors - Memory & SIM Card Connectors Delivery on production packaging - Reel. This product is non-returnable.
Connector,SMA,Adopte r,Jack-Jack - RF & Coaxial Connectors - SMA Connectors
Connector,SMA,Adopte r,Plug-Plug - RF & Coaxial Connectors - SMA Connectors
Connector,SMA,Recept acle,L Type - RF & Coaxial Connectors - SMA Connectors
Connector,SMA,Recept acle,t=0.9mm - RF & Coaxial Connectors - SMA Connectors
Connector,SMA,Recept acle,t=1.2mm - RF & Coaxial Connectors - SMA Connectors
Connector,SMA,Recept acle,t=1.7mm - RF & Coaxial Connectors - SMA Connectors
CST 100 II receptacle style free hanging housings with a 2.54mm centreline for wire to board and applications. These CST 100 II receptacle housings are made from UL 94V-0 nylon...
ExpressCardâ„¢ is a PC card connector and host system to replace PC Card and Cardbus technology Meets high speed electrical requirements as outlined in ExpressCardâ„¢ standard. Rated up to 10000...
ExpressCardâ„¢ is a PC card connector and host system to replace PC Card and Cardbus technology Meets high speed electrical requirements as outlined in ExpressCardâ„¢ standard. Single blade-on-beam contact interface...
Extract real-time data from the manufacturing floor to front-office computing devices seamlessly with Brad ® Industrial Ethernet Solutions. Production downtime causes major revenue loss and is a source of concern...
FCI Griplet range is a new low profile and compact wire to board connector. It is ideally suited to applications where space is limited. The Griplet IDC connector provides a...
FCI offers a wide range of SAS plug and receptacle connectors for enterprise applications. Vertical and right angle connector configurations provide options for use in servers, server or storage blades,...
FCI’s extensive range of available PCI Express card edge connectors includes options for through-hole solder, press-fit, surface-mount or straddle-mount termination. These 1.0mm pitch, vertical card edge connectors from FCI enable...
Female SMT socket, 2.5 mm jack, according to JISC 6560, available in 3-pin version (stereo). Includes 2 rest contacts. Gender = Female Size = 2.5 mm Mounting Type = Surface...
FFC/FPC connectors with a 0.5mm centreline ideal for routing signals through devices when standard wire to board connectors are too large. These 0.5mm FFC/FPC connectors have ZIF (Zero Insertion Force)...
FFC/FPC connectors with a 1.0mm centreline ideal for routing signals through devices when standard wire to board connectors are too large. These 1.0mm FFC/FPC connectors are available with ZIF (Zero...
FLZ series FFC/FPC 0.5 mm pitch connectors with a compact space saving design. The height of these FLZ series FFC/FPC SMT connectors is just 2.00 mm above the PCB which...
FLZ series FPC 0.5 mm pitch connectors with staggered solder tails. These FLZ series 0.5 mm FPC connectors feature a zero insertion force (ZIF) mechanism which increases resistance to wear...
Free Height (FH) IEEE 1386 SMT parallel stacking plug and receptacle connectors with high density packaging on a 1.0mm centreline for use in mezzanine board stacking applications. These Free Height...
From FCT, a series professional grade filtered solder pot D-Sub connectors. The plug and socket connectors have tin plated steel shells with 3.1 mm fixing centres and 2.84 mm contact...
From Lumberg, this 2 Pole Jack chassis socket is designed for back side mounting to printed circuit boards. Gender = Female Mounting Type = PCB Mount Type = Jack Chassis...
From Lumberg, this chassis DIN socket mounts on printed circuit boards and is suitable for locking. With a nickel plated ground contact and contact spring, the PBT covered connector assures...
From Lumberg, this right-angle DIN 45322 circular connector socket is designed to be mounted on printed circuit boards, and is also suitable for locking. Number of Contacts = 6 Gender...
From Lumberg, this selection of surface mount stereo jack sockets are right angled and designed for use with printed circuit boards. These three pole surface mount jack sockets are JISC...
From Molex a range of wire to board automotive headers from the stAK50h infotainment system designed to deliver signal and Ethernet in one connection. The header is made up of...
From Phoenix Contact, a range of versatile Sensor/Actuator cables that are suitable for use in industrial environments. With secure connections with an excellent ingress protection, these sensor/actuator cables are ideal...
From Rosenberger, a series of superior quality 50 Ω SMA PCB mount jacks. This range of SMA jacks have gold plated brass bodies and gold plated beryllium copper centre contacts.
From RS Pro, this offset-nose Jack Socket has a chassis-grounding contact to ensure low noise signals. Gender = Female Mounting Type = PCB Mount Type = Stereo Body Orientation =...
From RS Pro, this offset-nose Jack Socket has a chassis-grounding contact to ensure low noise signals. Gender = Female Size = 1/4 in Mounting Type = PCB Mount Type =...
Harting har-flex SMT connectors are general-purpose SMT connectors for internal and external device connectivity. Harting har flex SMT connectors are available in a wide range of pin counts for increased...
High performance PCB mount RCA chassis sockets tested according to JEITA RC-5231 and designed to accept a rated current of 2 A and a rated voltage of 34 V dc.
IDC SSL closed end connectors that are designed for termination of discrete wires onto LED printed circuits boards. These IDC SSL connectors provide robust and stable electrical and mechanical power...
IDC SSL feed through connectors that are designed for termination of discrete wires onto LED printed circuits boards. These IDC SSL connectors provide robust and stable electrical and mechanical power...
Industrial Ethernet circular sealed RJ45 Variant 3 standard PCB receptacles that enable a cable lead to be soldered to an internal Ethernet connection. These industrial Ethernet RJ45 Variant 3 PCB...
Key design features ensure efficient and reliable processing, to enable surface mounting for a wide range of applications. Available in 9 to 37 position plug and socket variants. Controlled centre...
Lite-Trap SMT wire to board connectors with a low profile PCB space saving design with Mini Lite-Trap versions just 2.65 mm in height. The stripped wire is inserted into the...
M20 series 2.54mm pitch SMT mount wire to board socket connectors with an industry standard space saving compact design. These M20 series 2.54mm SMT sockets have a dual entry design...
M22 series PCB through hole mounting industry standard sockets with a fine 2.mm pitch designed for use in board to board applications. With a high quality, compact design these M22...
M40-600 Series plugs mate with M40-620 Series sockets. Height attribute shows mated height value Number of Contacts = 15 Number of Rows = 2 Pitch = 1mm Type = Board...
M40-600 Series plugs mate with M40-620 Series sockets. Height attribute shows mated height value Number of Contacts = 51 Number of Rows = 2 Pitch = 1mm Type = Board...
M50-300/310/311/315/ 320 Series socket headers mate with M50-350/360/390 Series unshrouded headers typical stock number 681-1184. M52-500/505/510/515 Series socket headers mate with M52-xxxxxxP/S/V/Wxxx x Series unshrouded headers typical stock number 681-3001.
M60-604 Series socket headers mate with M60-614 Series plug headers Number of Contacts = 20 Number of Rows = 2 Pitch = 0.8mm Type = Board to Board Mounting Type...
M60-604 Series socket headers mate with M60-614 Series plug headers Number of Contacts = 30 Number of Rows = 2 Pitch = 0.8mm Type = Board to Board Mounting Type...
M60-604 Series socket headers mate with M60-614 Series plug headers Number of Contacts = 40 Number of Rows = 2 Pitch = 0.8mm Type = Board to Board Mounting Type...
M60-604 Series socket headers mate with M60-614 Series plug headers Number of Contacts = 50 Number of Rows = 2 Pitch = 2mm Type = Datamate Mounting Type = Surface...
M60-604 Series socket headers mate with M60-614 Series plug headers Number of Contacts = 60 Number of Rows = 2 Pitch = 0.8mm Type = Board to Board Mounting Type...
Micro MATE-N-LOK receptacle housings with a 3 mm pitch and 94V-0-rated black coloured housings. These receptacle housings feature polarization to prevent mismating and a positive locking latch that secure the...
Micro USB 2.0 receptacle support OTG (On-The Go) for user accessibility and convenience. The housings of these Micro USB 2.0 receptacle connectors are made from high temperature UL94V-0 thermoplastic and...
Micro-MaTch Female-on-Board SMT socket connectors for use in both vertical and right angle board to board and wire to board interconnections. The Micro-MaTch range of connectors have a compact, space...
Micro-MaTch Value Line female-on-board PCB SMT mounting socket connectors with a top entry and 1.27mm pitch. These Micro-MaTch female vertical SMT mount PCB socket connectors have black PA 4.6 GF...
micro-SD/micro-SIM Pull-Lever type combo memory card connector with a space saving stacking-type design incorporating two card formats in a single unit. With a compact size, small footprint and low profile...
micro-SD/micro-SIM Push-Pull type combo memory card connector with a space saving stacking-type design incorporating two card formats in a single unit. With a compact size, small footprint and low profile...
micro-SD/nano-SIM Pull-Lever type combo memory card connector with a space saving stacking-type design incorporating two card formats in a single unit. With a compact size, small footprint and low profile...
MicroSpeed high-speed 1.0 mm pitch BTB header and socket connectors designed for fast data transmission and high signal quality. These MicroSpeed signal connectors can handle high- speed data rates of...
Minitek series 2.00 mm PCB sockets for use in board to board and wire to board applications. These Minitek 2.00 mm sockets form part of an interchangeable modular system and...
Modular releasable poke-in wire to board SMT PCB connectors with a 4mm pitch. The poke-in feature of these 4mm PCB connectors allows easy insertion of wires without the need for...
Molex Micro-Change M12 CAT6A, 120341 series industrial ethernet receptacle connectors, X coded PCB mounted.Used in conjuction with M12 cordset 820-7029 found elsewhere in this range. These durable front panel mounting...
MTA-100 closed end MTA-100 IDC receptacle connectors for the mass termination of wires in a wide variety of applications. The connectors are pre-loaded with dual beam slotted IDC contacts which...
NiPt TNC r/a PCB mount solder skt,50ohm - RF & Coaxial Connectors - TNC Connectors
Overall height 6.3mm. Thread 4-40. SMT, vertical with extraction hood Number of Contacts = 25 Gender = Female Body Orientation = Straight Mounting Type = Surface Mount Pitch = 2.76mm...
Overall height 6.3mm. Thread 4-40. SMT, vertical with extraction hood Number of Contacts = 25 Gender = Male Body Orientation = Straight Mounting Type = Surface Mount Pitch = 2.76mm...
Overall height 6.3mm. Thread 4-40. SMT, vertical with extraction hood Number of Contacts = 9 Gender = Female Body Orientation = Straight Mounting Type = Surface Mount Pitch = 2.74mm...
PCI PCB mount card edge connectors with a 1.27mm pitch. These PCI PCB mount card edge connectors are available with a 32 bit or 64 bit (stock numbers 745-5703 and...
Phoenix contact M12 Speedcon connectors, these 3 ways Y or T distribution connector are IP67 rated once mated and have a PG9 or M12 fastening thread, suitable for many applications...
Professional range of FCI type B surface mount HDMI receptacles. Right Angle. Surface Mount. Contact Material - Copper Alloy. Solder Gender = Female Termination Method = Solder Body Orientation =...
Professional range of Phoenix Contact master cables available in various lengths Various positions available. Various lengths available. Shell Size - M23. IP65/67 Rated Number of Contacts = 12 Gender =...
Professional range of Phoenix Contact master cables available in various lengths Various positions available. Various lengths available. Shell Size - M23. IP65/67 Rated Number of Contacts = 19 Gender =...
RITS (Remote Input/Output Terminal System) PCB header connectors with a high density 2.0 mm centreline designed for use as the standard interface connector for sensors. These RITS PCB headers are...
RITS (Remote Input/Output Terminal System) plug and socket connectors with a high density 2.0 mm centreline designed for use as the standard interface connector for sensors. The 4 way RITS...
Single row MTE Unloaded Latching Receptacle Housings with 2.54mm centres supplied individually. These Unloaded single row MTE Latching/polarized Receptacle Housings are made from 94V-0 rated black thermoplastic. For suitable Crimp...
SL-156 series receptacle style wire to board housings made from UL94V-0 rated white nylon designed to mate with 1.14mm square or round post headers or staked posts on .156 centres...
SMA RF coaxial flange mount panel plug and jack cable connectors for with a lightweight, compact design ideal for use in applications where space is limited. These SMB RF coaxial...
SMA Straight PCB Jack, Through Hole - RF & Coaxial Connectors - SMA Connectors
SMB Jack pcb mount vertical 50 ohm - RF & Coaxial Connectors - SMB Connectors
SMB Jack pcb mount vertical 50 ohm - RF & Coaxial Connectors - SMB Connectors Delivery on production packaging - Bag. This product is non-returnable.
SMC series 1.27 mm pitch high-speed SMT right angle mount signal connectors with a compact space saving design and high contact density. These SMC signal connectors offer high performance, high...
SMC series 1.27 mm pitch high-speed SMT vertical mount board to board signal connectors with a compact space saving design and high contact density. These SMC stacking signal connectors offer...
SMT Micro-USB connectors with IP67 waterproof sealing and a robust mechanical design that can withstand post-solder reflow. These IP67 waterproof Micro-USB receptacles feature an insert-mould housing for reinforced terminal retention...
Stock Number 820-8233 is a Cat 3 RJ45 PCB right angle mount modular jack over two USB Receptacles. This Cat 3 RJ45 PCB dual USB jack has an 8P8C contact...
The 2.54mm pitch C-Grid® products offer the largest number of variations and cabling configurations in the industry. This product family is suitable for low power signal applications such as computers,...
The 3M 159 Series headers for 158 Series IDC connectors provide a reliable ribbon cable to board interface for a variety of applications. These159 Series headers are polarized and have...
The compact, high quality 9-way D-sub housings are available in Bus node or Bus termination versions and are colour coded for ease of identification. For CAN-Bus and Profibus systems, service...
The FLT range of FPC connectors from JST are designed for use with 0.5mm pitch FPC and membrane switch leads. These top entry SMT-mounting connectors are made from heat resistant...
The JST LEB Connector 4.0 mm pitch Board to Board or Wire to Board System is low profile with a PCB height of only 2.7 mm suitable for LED lighting.
The MicroSpeed connector features a special shielding design with an optimized grid design for excellent RF characteristics and economical PCB footprint MicroSpeed SMT plug connector for fast data transfer. Data...
The SJN Series of Board-In Side Entry Connector Housings are UL 94V-0 rated and natural (White) coloured. For SJN Contacts and pre-wired cable assemblies see stock number 820-1208 typical. Number...
The SMB series from Cinch are small in size and easy to mate/unmate making them ideal for applications where packaging density is a consideration. This series RF connectors feature snap-on...
The TE Connectivity Universal Power Module hardware is designed for compatibility with the Z-PACK 2mm HM and Z-PACK HS3, Z-PACK HM-Zd and Z-PACK TinMan connectors. The Universal Power Module is...
These 3M 102 Series Mini D Ribbon (MDR) Surfacemount Vertical Shielded Receptacles have a 0.050 inch (1.27 mm) pitch. The design of these 102 Series Mini D Ribbon (MDR) Surfacemount...
These 3M 122 Series Shrunk D Ribbon (SDR) Boardmount Shielded Receptacles have a low profile 0.8 mm pitch. The design of these 122 Series Shrunk D Ribbon (SDR) Boardmount Shielded...
These 3M 1532 Series Thru-Board SMT Sockets allow the header pins to mate through the PCB which allows the PCB stack height to be reduced. The design of the 1532...
These 3M Mini D Ribbon (MDR) 102 Series PCB shielded right angle receptacles have M2.5 lockdown threads. The design of these MDR 102 Series PCB shielded receptacles incorporates a latching...
These 3M Mini D Ribbon (MDR) IDC Wiremount Panelmount Receptacle Shielded connectors can be used with Flat, Shielded Flat or Twisted Pair cables. The interface latch design of these IDC...
These Mega-Fit 5.70 mm pitch Glow-Wire Compliant Receptacle Housings from Molex have a positive locking feature which gives an audible click when fully mated to the header. The terminals are...
These Mega-Fit 5.70 mm pitch Receptacle Housings from Molex have a positive locking feature which gives an audible click when fully mated to the header. The terminals are fully isolated...
This range of Harting har-flex right angled SMT female sockets are suitable for Board to Board applications. These har flex right angled SMT female sockets have a performance level of...
This range of L-Tek DIL 180° SMT Headers are part of the Datamate Series from Harwin. M80-681xx42 have Gold plated Clips and Tin plated Shells. M80-681xx45 have Gold plated Clips...
This SD Memory Card Connector from FCI is of the Push - Push type. The design of this SD Card Reader includes Positioning Pegs. Operating Temperature Range: -40 °C →
Type B Series PCB mount USB connectors that are compatible with asynchronous and isochronous data transfer methods. These PCB mount USB connectors are polarized enabling accurate orientation, have plug and...
VAL-U-LOK double row free hanging cable mount plug housings with a 4.2mm centreline for use in wire to wire applications. These VAL-U-LOK double row cable mount plug housings have an...
VAL-U-LOK double row receptacle housings with a 4.2mm centreline for use in wire to wire and wire to board applications. These VAL-U-LOK double row receptacle housings have an easy mate...
VAL-U-LOK single row free hanging plug housings with a 4.2mm centreline and positive latching and keying for secure mating. These VAL-U-LOK free hanging plug housings are made from natural coloured...
VAL-U-LOK single row panel mount plug housings with a 4.2mm centreline and positive latching and keying for secure mating. These VAL-U-LOK panel mount plug housings are made from natural coloured...
VAL-U-LOK single row receptacle housings made from UL 94V-2 or UL 94V-0 rated nylon. These single row receptacle housings have a 4.20mm centerline and keyed mating alignment. The receptacle style...
Vertical Card Edge connectors for PCI Express technology on a 1.00mm pitch. Offer 1,4,8 or 16 serial PCI Express links to scale different bandwith requirements. Each serial link supports 2.5Gbps...
Vertical PCB mount. Top or bottom entry. End stackable Number of Contacts = 10 Number of Rows = 1 Pitch = 2.54mm Type = Socket Strip Mounting Type = Surface...
Vertical PCB mount. Top or bottom entry. End stackable Number of Contacts = 3 Number of Rows = 1 Pitch = 2.54mm Type = Socket Strip Mounting Type = Surface...
Vertical PCB mount. Top or bottom entry. End stackable Number of Contacts = 8 Number of Rows = 1 Pitch = 2.54mm Type = Socket Strip Mounting Type = Surface...

Next >>