"80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Manufacturer: HARTING
Win Source Part Number: 905356-1521080260100
Series: har-flex®
Operating Temperature Range: -55°C ~ 125°C
Features: 80 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 280
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1195-3400-1, 1195-3400-2, 1195-3400-6-ND, 1195-3400-6INACTIVE,
Board to Board & Mezzanine Connectors HA
HAR-FLEX STRAIGHT FEMALE 6.25MM, 80PIN, PL1, 280PCS
CONN RCPT 80POS 0.05 GOLD SMD
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-3400-1-ND | 905356-15210802601000 | 15210802601000 | 33AH6014 | 15210802601000 |
| Product Name | Headers, Receptacles, Female Sockets | Rectangular Connectors - 15210802601000 | Board to Board & Mezzanine Connectors | Har-Flex Straight Female 6.25Mm, 80Pin, Pl1, 280Pcs Harting | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | Surface Mount | ||
| Number of Contacts | 80 # |