USB Connectors USB B Rec Vertical SMT 2.30
UUSB B REC VERTICAL FLANG 6.70 2.30
0.65 mm pitch micro USB Type B connector with a compact design, a PCB space saving footprint and a high durability of over 10000 insertion cycles. The specification of these micro USB connectors supports OTG (On-The-Go) and enable portable devices to communicate directly with each other without the need for a host computer. This micro USB receptacle has a fully shielded laser-stainless steel shell which offers mechanical strength and EMI protection. A keying features prevents mismating with the plug assembly and a pick and place cover allows automated assembly
This micro USB Type B connector is ideal for use in small portable devices. Applications include mobile phones, PDA, GPS, MP3 players, digital still and video cameras, printers, keyboards, flash drives and vehicle battery chargers.
⢠Compact, space saving design. ⢠High durability of over 10000 insertion cycles. ⢠Stainless steel shell for mechanical strength. ⢠Fully shielded for EMI protection. ⢠Keying features to prevent mismating
Gender = Female
Mounting Type = Surface Mount
USB Type = B
Body Orientation = Vertical
Current Rating = 1.8A
Voltage Rating = 30 V ac
Contact Material = Copper Alloy
Termination Method = Solder
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +85°C
UUSB B REC VERTICAL FLANGE TH 6.70 2.30 ROHS COMPLIANT: YES
USB CONN, 2.0, MICRO USB TYPE B, RCPT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
VAST STOCK CO., LIMITED | Heilind Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 105133-0011 | 105133-0011 | 8967572 | 26AC5953 | 99Y3223 |
Product Name | USB Connectors | Connectors | Uusb B Rec Vertical Flange Th 6.70 2.30 Rohs Compliant Molex | Usb Conn, 2.0, Micro Usb Type B, Rcpt; Usb Connector Type Molex | |
Connector Type | USB | USB B | USB | Micro Connector and Nano Connector; USB | |
Gender | Female / Jack | Female / Jack | |||
Termination | SMD/SMT | Solder | |||
Voltage Rating | 30 volts | 30 volts |