"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Board to Board & Mezzanine Connectors HA
HAR-FLEX STRAIGHT FEMALE 9.05MM, 20PIN, PL1, 280PCS
CONN RCPT 20POS 0.05 GOLD SMD
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-3405-6-ND | 15220202601000 | 33AH6035 | 15220202601000 |
| Product Name | Headers, Receptacles, Female Sockets | Board to Board & Mezzanine Connectors | Har-Flex Straight Female 9.05Mm, 20Pin, Pl1, 280Pcs Harting | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | ||
| Number of Contacts | 20 # |