TE Connectivity Free Hanging, Panel Mount 1-643813-2

Description
12 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
Request a Quote Datasheet
Description
12 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A23844-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A23844-ND
Free Hanging, Panel Mount A23844-ND
12 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG

12 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle 12Pos, 2.54Mm; Approval Bodies Amp - Te Connectivity - 66F3302 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 12Pos, 2.54Mm; Approval Bodies Amp - Te Connectivity
66F3302
Wire-Board Connector Receptacle 12Pos, 2.54Mm; Approval Bodies Amp - Te Connectivity 66F3302
WIRE-BOARD CONNECTOR RECEPTACLE 12POS, 2.54MM; Approval Bodies:CSA / UL; Approval Categories:UL File E28476, CSA File LR7189; Body Material:Nylon; Connector Type:Wire-to-Board; External Height:0.275"; External Width:1.2" RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE 12POS, 2.54MM; Approval Bodies:CSA / UL; Approval Categories:UL File E28476, CSA File LR7189; Body Material:Nylon; Connector Type:Wire-to-Board; External Height:0.275"; External Width:1.2" RoHS Compliant: No

Supplier's Site
12P Mta100 Conn Assy Pol Rib Amp - Te Connectivity - 41AJ1150 - Newark, An Avnet Company
Chicago, IL, United States
12P Mta100 Conn Assy Pol Rib Amp - Te Connectivity
41AJ1150
12P Mta100 Conn Assy Pol Rib Amp - Te Connectivity 41AJ1150
12P MTA100 CONN ASSY POL RIB

12P MTA100 CONN ASSY POL RIB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A23844-ND 66F3302 41AJ1150
Product Name Free Hanging, Panel Mount Wire-Board Connector Receptacle 12Pos, 2.54Mm; Approval Bodies Amp - Te Connectivity 12P Mta100 Conn Assy Pol Rib Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-4910-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers