TE Connectivity FPC Connectors 1-1734742-2

Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 12 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Type A Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .007 MICM  [30 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .03 MICM  [120 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 4.15 MM  [.163 INCH ] Connector Length : 11.7 MM  [.461 INCH ] Connector Width : 3.8 MM  [.15 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : PA 9T GF Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 12 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Type A Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .007 MICM  [30 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .03 MICM  [120 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 4.15 MM  [.163 INCH ] Connector Length : 11.7 MM  [.461 INCH ] Connector Width : 3.8 MM  [.15 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : PA 9T GF Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 1-1734742-2 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
1-1734742-2
FPC Connectors 1-1734742-2
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 12 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Type A Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .007 MICM  [30 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .03 MICM  [120 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 4.15 MM  [.163 INCH ] Connector Length : 11.7 MM  [.461 INCH ] Connector Width : 3.8 MM  [.15 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : PA 9T GF Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : FFC, FPC
  • Number of Positions : 12
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Staggered Type A
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .007 MICM  [30 MICIN ]
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Gold
  • PCB Contact Termination Area Plating Material Thickness : .03 MICM  [120 MICIN ]

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 4.15 MM  [.163 INCH ]
  • Connector Length : 11.7 MM  [.461 INCH ]
  • Connector Width : 3.8 MM  [.15 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Material : PA 9T GF

Identification Marking


  • Circuit Identification Feature : Without

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Zero Insertion Force (ZIF)
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Flexible Printed Circuit (FPC)
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • FPC Actuator Type : Stuffer
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1362714-1-1734742-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1362714-1-1734742-2
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1362714-1-1734742-2
Win Source Part Number: 1362714-1-1734742-2 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel Product Status: Active Features: Solder Retention, Zero Insertion Force (ZIF) Base Product Number: 1734742 Mounting Type: Surface Mount HTSUS: 8536.69.4040 ECCN: EAR99 Current Rating (Amps): 0.5A Contact Finish: Gold Contact Finish Thickness: Flash Number of Positions: 12 Termination: Solder Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Voltage Rating: 50V Housing Color: Black Pitch: 0.020" (0.50mm) Actuator Material: Thermoplastic Housing Material: Thermoplastic, Glass Filled Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Height Above Board: 0.163" (4.15mm) Locking Feature: Slide Lock Cable End Type: Straight or Tapered Actuator Color: Brown

Win Source Part Number: 1362714-1-1734742-2
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel
Product Status: Active
Features: Solder Retention, Zero Insertion Force (ZIF)
Base Product Number: 1734742
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
ECCN: EAR99
Current Rating (Amps): 0.5A
Contact Finish: Gold
Contact Finish Thickness: Flash
Number of Positions: 12
Termination: Solder
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Voltage Rating: 50V
Housing Color: Black
Pitch: 0.020" (0.50mm)
Actuator Material: Thermoplastic
Housing Material: Thermoplastic, Glass Filled
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Vertical - 1 Sided
FFC, FCB Thickness: 0.30mm
Height Above Board: 0.163" (4.15mm)
Locking Feature: Slide Lock
Cable End Type: Straight or Tapered
Actuator Color: Brown

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100233TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100233TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100233TR-ND
"12 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

"12 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100233DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100233DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100233DKR-ND
"12 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

"12 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100233CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100233CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100233CT-ND
"12 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

"12 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

Buy Now Datasheet
Singapore, Singapore
50V Electronic Connector
399-1-1734742-2
50V Electronic Connector 399-1-1734742-2
0.5mm FPC VT ZIF Receptacle, 12 Pos, Gold, SM, 50V Product overview: 1-1734742-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-1-1734742-2 can be used for catalog matching and distributor lookup.

0.5mm FPC VT ZIF Receptacle, 12 Pos, Gold, SM, 50V Product overview: 1-1734742-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-1-1734742-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
FFC / FPC
1-1734742-2
FFC / FPC 1-1734742-2
0.5MM VERT FPC CONNS

0.5MM VERT FPC CONNS

Buy Now
FFC, FPC (Flat Flexible) Connector Assemblies - 1-1734742-2 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
1-1734742-2
FFC, FPC (Flat Flexible) Connector Assemblies 1-1734742-2
CONN FFC VERT 12POS 0.50MM SMD

CONN FFC VERT 12POS 0.50MM SMD

Supplier's Site Datasheet
Connector, Ffc/fpc, Rcpt, 12Pos, 0.5Mm; Pitch Spacing Te Connectivity - 96X7156 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, Rcpt, 12Pos, 0.5Mm; Pitch Spacing Te Connectivity
96X7156
Connector, Ffc/fpc, Rcpt, 12Pos, 0.5Mm; Pitch Spacing Te Connectivity 96X7156
CONNECTOR, FFC/FPC, RCPT, 12POS, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

CONNECTOR, FFC/FPC, RCPT, 12POS, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ffc/fpc, 12Pos, 1, 0.5Mm Rohs Compliant Te Connectivity - 69AH4031 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 12Pos, 1, 0.5Mm Rohs Compliant Te Connectivity
69AH4031
Connector, Ffc/fpc, 12Pos, 1, 0.5Mm Rohs Compliant Te Connectivity 69AH4031
CONNECTOR, FFC/FPC, 12POS, 1, 0.5MM ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 12POS, 1, 0.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1734742-2 1362714-1-1734742-2 A100233TR-ND 399-1-1734742-2 1-1734742-2 1-1734742-2 96X7156 69AH4031
Product Name FPC Connectors Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies FFC, FPC (Flat Flexible) Connector Assemblies 50V Electronic Connector FFC / FPC FFC, FPC (Flat Flexible) Connector Assemblies Connector, Ffc/fpc, Rcpt, 12Pos, 0.5Mm; Pitch Spacing Te Connectivity Connector, Ffc/fpc, 12Pos, 1, 0.5Mm Rohs Compliant Te Connectivity
Connector Type FPC / FFC FPC / FFC
Termination Surface Mount Solder SMD/SMT Solder Surface Mount
Mounting Board Mount Surface Mount Surface Mount Surface Mount
Voltage Rating 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data