RITS CONN.HDR ASSY 5P
5 Pos Power Connector, 3A, Gold, 2mm Pitch, Solder, Thru-Hole Product overview: 1473565-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-1473565-5 can be used for catalog matching and distributor lookup.
"5 Position Header Connector 0.079"" (2.00mm) Through Hole Gold"
CONN HDR 5POS 0.079 GOLD PCB
RITS CONN.HDR ASSY 5P
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1473565-5 | 341-1473565-5 | A29168-ND | 1473565-5 | 21R4046 |
| Product Name | Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers | 3A Electronic Connector | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Rits Conn.hdr Assy 5P Te Connectivity |
| Gender | Male / Plug | ||||
| Termination | Solder | Press-Fit, Solder | |||
| Voltage Rating | 32 volts | 32 volts | 32 volts | ||
| Current Rating | 3.0 amps |