50 Position Receptacle Connector Surface Mount, Right Angle Solder
MINI D SUB CONN, RCPT, 50POS, SOLDER; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Receptacle; Product Range:102 Series; No. of Contacts:50Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 3M1826-ND | 55M1297 |
| Product Name | Centronics Connectors | Mini D Sub Conn, Rcpt, 50Pos, Solder; D Sub Connector Type 3M |
| Connector Type | Receptacle | D-Sub Connector |