AVX Corporation FFC, FPC (Flat Flexible) Connector Assemblies 046288012000846+

Description
"12 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"12 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046288012000846+TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046288012000846+TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046288012000846+TR-ND
"12 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"12 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046288012000846+DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046288012000846+DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046288012000846+DKR-ND
"12 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"12 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046288012000846+CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046288012000846+CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046288012000846+CT-ND
"12 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"12 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (FlatFlexible) Connectors - 046288012000846+ - 759969-046288012000846+ - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 046288012000846+
759969-046288012000846+
FFC, FPC (FlatFlexible) Connectors - 046288012000846+ 759969-046288012000846+
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 759969-0462880120008 46+ Series: 6288, Kyocera Packaging: Reel package Number of Positions: 12 Pitch: 0.020" (0.50mm) Operating Temperature Range: -40°C ~ 105°C Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Contact Material: Copper Alloy Voltage Rating: 50V Current Rating: 0.4A Height Above Board: 0.079" (2.00mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Cable End Type: Tabbed Housing Material: Plastic Mounting: Surface Mount, Right Angle Family Name: 6288 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): XF2M-1215-1A; XF2M-1215-1A-R100; XF3M-1215-1B; Introduction Date: June 02, 2009 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 759969-046288012000846+
Series: 6288, Kyocera
Packaging: Reel package
Number of Positions: 12
Pitch: 0.020" (0.50mm)
Operating Temperature Range: -40°C ~ 105°C
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Contact Material: Copper Alloy
Voltage Rating: 50V
Current Rating: 0.4A
Height Above Board: 0.079" (2.00mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock
Cable End Type: Tabbed
Housing Material: Plastic
Mounting: Surface Mount, Right Angle
Family Name: 6288
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): XF2M-1215-1A; XF2M-1215-1A-R100; XF3M-1215-1B;
Introduction Date: June 02, 2009
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
399-046288012000846+
Electronic Connector 399-046288012000846+
CONN FFC BOTTOM 12POS 0.5MM R/A Product overview: 046288012000846+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046288012000846+ can be used for catalog matching and distributor lookup.

CONN FFC BOTTOM 12POS 0.5MM R/A Product overview: 046288012000846+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046288012000846+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 478-046288012000846+TR-ND 759969-046288012000846+ 399-046288012000846+
Product Name FFC, FPC (Flat Flexible) Connector Assemblies FFC, FPC (FlatFlexible) Connectors - 046288012000846+ Electronic Connector
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts 50 volts
Current Rating 0.4 amps 0.4 amps 0.4 amps
Unlock Full Specs
to access all available technical data