"10 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"10 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"10 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
10 Pos 2.54mm Socket Strip, Straight, SMD, Gold, 250V Product overview: 1-1241152-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1241152-0 can be used for catalog matching and distributor lookup.
CONN RCPT 10POS 0.1 GOLD SMD
Wire-To-Board Connector, AMPMODU HV-100 Series, Surface Mount, Receptacle, 10, 2.54 mm RoHS Compliant: Yes
Board-To-Board Connector, HV-100 Series, Surface Mount, Receptacle, 10, 2.54 mm RoHS Compliant: Yes
10P HV100 REC. CON, SMD, GOLD, BLISTER
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A107013DKR-ND | 316-1-1241152-0 | 1-1241152-0 | 98K4734 | 51X1849 |
| Product Name | Headers, Receptacles, Female Sockets | SMD 250V Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Wire-To-Board Connector, Ampmodu Hv-100 Series, Surface Mount, Receptacle, 10, 2.54 Mm Rohs Compliant Amp - Te Connectivity | Board-To-Board Connector, Hv-100 Series, Surface Mount, Receptacle, 10, 2.54 Mm Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | ||
| Mounting | Surface Mount | Surface Mount | |||
| Number of Contacts | 10 # | ||||
| Termination | SMD/SMT | Solder |