20 Position Receptacle Connector Surface Mount, Right Angle Solder
MDR CONN, R/A RCPT, 20POS, SOLDER; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Receptacle; Product Range:102 Series; No. of Contacts:20Contacts;
RECEPTACLE, SHIELDED, SURFACE MOUNT, RIGHT ANGLE, 20 CONTACTS
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M1813-ND | 59M8486 | 70114405 |
| Product Name | Centronics Connectors | Mdr Conn, R/a Rcpt, 20Pos, Solder; D Sub Connector Type 3M | RECEPTACLE, SHIELDED, SURFACE MOUNT, RIGHT ANGLE, 20 CONTACTS |
| Connector Type | Receptacle | D-Sub Connector |