"8 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"8 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
CONN RCPT 8POS 0.1 GOLD SMD
Wire-To-Board Connector, AMPMODU HV-100 Series, Surface Mount, Receptacle, 8, 2.54 mm RoHS Compliant: Yes
Board-To-Board Connector, HV-100 Series, Surface Mount, Receptacle, 8, 2.54 mm RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A122945TR-ND | 1241152-8 | 98K5482 | 51X1891 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Wire-To-Board Connector, Ampmodu Hv-100 Series, Surface Mount, Receptacle, 8, 2.54 Mm Rohs Compliant Amp - Te Connectivity | Board-To-Board Connector, Hv-100 Series, Surface Mount, Receptacle, 8, 2.54 Mm Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |