Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 759976-0462880600008
Series: 6288, Kyocera
Packaging: Reel package
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Operating Temperature Range: -40°C ~ 105°C
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Contact Material: Copper Alloy
Voltage Rating: 50V
Current Rating: 0.4A
Height Above Board: 0.079" (2.00mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock
Cable End Type: Tabbed
Housing Material: Plastic
Mounting: Surface Mount, Right Angle
Family Name: 6288
Categories: Connectors, Interconnects
Introduction Date: June 02, 2009
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
"60 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"60 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"60 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
CONN FFC BOTTOM 60POS 0.50MM R/A
| Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 759976-046288060000846+ | 478-046288060000846+DKR-ND | 428-046288060000846+ |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 046288060000846+ | FFC, FPC (Flat Flexible) Connector Assemblies | CONN FFC BOTTOM 60POS 0.50MM R/A |
| Termination | Solder | Solder | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts | 50 volts | 50 volts |
| Current Rating | 0.4 amps | 0.4 amps | 0.4 amps |