Lumberg 1503 03 Jack Connector
Lumberg 1503 03 Jack Connector
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 5051485 | 98K5779 |
| Product Name | Jack Plugs & Sockets | Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Lumberg |
| Category | Audio / Video |