TE Connectivity Rectangular Connectors - 1-1565994-3 1-1565994-3

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760235-1-1565994-3 Series: RITS Packaging: Reel package Number of Positions: 3 Operating Temperature Range: -30°C ~ 75°C Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Copper Alloy Voltage Rating: 32VDC Material Flammability Rating: UL94 V-0 Mounting: Surface Mount, Right Angle Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 8μin (0.20μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 39μin (1.00μm) Family Name: 1565994 Insulation Color: Black Categories: Connectors, Interconnects Insulation Height: 0.303" (7.70mm) Contact Shape: Square ECCN: EAR99 Country of Origin: China, Japan, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760235-1-1565994-3 Series: RITS Packaging: Reel package Number of Positions: 3 Operating Temperature Range: -30°C ~ 75°C Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Copper Alloy Voltage Rating: 32VDC Material Flammability Rating: UL94 V-0 Mounting: Surface Mount, Right Angle Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 8μin (0.20μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 39μin (1.00μm) Family Name: 1565994 Insulation Color: Black Categories: Connectors, Interconnects Insulation Height: 0.303" (7.70mm) Contact Shape: Square ECCN: EAR99 Country of Origin: China, Japan, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 1-1565994-3 - 760235-1-1565994-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-1565994-3
760235-1-1565994-3
Rectangular Connectors - 1-1565994-3 760235-1-1565994-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760235-1-1565994-3 Series: RITS Packaging: Reel package Number of Positions: 3 Operating Temperature Range: -30°C ~ 75°C Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Copper Alloy Voltage Rating: 32VDC Material Flammability Rating: UL94 V-0 Mounting: Surface Mount, Right Angle Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 8μin (0.20μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 39μin (1.00μm) Family Name: 1565994 Insulation Color: Black Categories: Connectors, Interconnects Insulation Height: 0.303" (7.70mm) Contact Shape: Square ECCN: EAR99 Country of Origin: China, Japan, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760235-1-1565994-3
Series: RITS
Packaging: Reel package
Number of Positions: 3
Operating Temperature Range: -30°C ~ 75°C
Connector Type: Header
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Copper Alloy
Voltage Rating: 32VDC
Material Flammability Rating: UL94 V-0
Mounting: Surface Mount, Right Angle
Insulation Material: Thermoplastic
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 8μin (0.20μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 39μin (1.00μm)
Family Name: 1565994
Insulation Color: Black
Categories: Connectors, Interconnects
Insulation Height: 0.303" (7.70mm)
Contact Shape: Square
ECCN: EAR99
Country of Origin: China, Japan, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers - 1-1565994-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers
1-1565994-3
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers 1-1565994-3
RITS HDR ASSY R/A SMT TYPE 3P

RITS HDR ASSY R/A SMT TYPE 3P

Buy Now
Headers, Receptacles, Female Sockets - A29176TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A29176TR-ND
Headers, Receptacles, Female Sockets A29176TR-ND
"3 Position Header Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"

"3 Position Header Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Singapore, Singapore
SMD 3A Electronic Connector
316-1-1565994-3
SMD 3A Electronic Connector 316-1-1565994-3
3 Pos 2mm RA SMD Power Connector, 3A Gold Female Socket Product overview: 1-1565994-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1565994-3 can be used for catalog matching and distributor lookup.

3 Pos 2mm RA SMD Power Connector, 3A Gold Female Socket Product overview: 1-1565994-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1565994-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rits Hdr Assy R/a Smt Type 3P Te Connectivity - 20R9860 - Newark, An Avnet Company
Chicago, IL, United States
Rits Hdr Assy R/a Smt Type 3P Te Connectivity
20R9860
Rits Hdr Assy R/a Smt Type 3P Te Connectivity 20R9860
RITS HDR ASSY R/A SMT TYPE 3P

RITS HDR ASSY R/A SMT TYPE 3P

Supplier's Site Datasheet
Rits Hdr Assy R/a Smt Type 3P Amp - Te Connectivity - 40AJ9334 - Newark, An Avnet Company
Chicago, IL, United States
Rits Hdr Assy R/a Smt Type 3P Amp - Te Connectivity
40AJ9334
Rits Hdr Assy R/a Smt Type 3P Amp - Te Connectivity 40AJ9334
RITS HDR ASSY R/A SMT TYPE 3P

RITS HDR ASSY R/A SMT TYPE 3P

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1-1565994-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1-1565994-3
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1-1565994-3
CONN HDR 3POS 0.079 GOLD SMD R/A

CONN HDR 3POS 0.079 GOLD SMD R/A

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 760235-1-1565994-3 1-1565994-3 A29176TR-ND 316-1-1565994-3 20R9860 1-1565994-3
Product Name Rectangular Connectors - 1-1565994-3 Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers Headers, Receptacles, Female Sockets SMD 3A Electronic Connector Rits Hdr Assy R/a Smt Type 3P Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder SMD/SMT Solder
Mounting Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data