"16 Position Header Connector 0.079"" (2.00mm) Through Hole Gold"
4-Row 16 Pos Female Header, 3A, Gold, Through Hole, 0.079" Pitch Product overview: 1473567-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1473567-4 can be used for catalog matching and distributor lookup.
TE Connectivity 1473567-4 RITS Connector
TE Connectivity 1473567-4 RITS Connector
WTB CONN, HEADER, 16POS, 4ROW, 2MM; Connector Systems:Wire-to-Boar
CONN HDR 16POS 0.079 GOLD PCB
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29172-ND | 316-1473567-4 | 6132894 | 21R4050 | 1473567-4 |
| Product Name | Headers, Receptacles, Female Sockets | Through-Hole 3A Electronic Connector | IDC Connectors | Wtb Conn, Header, 16Pos, 4Row, 2Mm; Connector Systems Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Header | Wire to Board Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole | Through hole | Through Hole | ||
| Voltage Rating | 32 volts | 32 volts | 32 volts | ||
| Number of Contacts | 16 # | ||||
| Gender | Female / Jack | Male / Plug |