USB CONN, 2.0, MICRO USB TYPE B, RCPT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
USB Connectors Waterproof Micro USB TopMount Flangless
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 49Y0030 | 105443-1101 |
| Product Name | Usb Conn, 2.0, Micro Usb Type B, Rcpt; Usb Connector Type Molex | USB Connectors |
| Connector Type | Micro Connector and Nano Connector; USB | USB |
| Geometry | Right Angle | Right Angle |
| Mounting | Surface Mount | |
| Gender | Female / Jack |