26 Position Receptacle Connector Surface Mount, Right Angle Solder
MINI D RIBBON CONNECTOR, RECEPTACLE 26 POSITION SMD; No. of Contacts:26Contacts;
Mating Connector, 26 position MDR Socket, Right Angle, Surface Mount
CONN RCPT 26POS R/A SOLDER
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10226-1A10PE-ND | 88K1647 | 70114447 | 10226-1A10PE |
| Product Name | Centronics Connectors | Mini D Ribbon Connector, Receptacle 26 Position Smd; No. Of Contacts 3M | Mating Connector, 26 position MDR Socket, Right Angle, Surface Mount | Centronics Connectors |
| Connector Type | Receptacle | Centronics Connector | ||
| Mounting | Surface Mount, Right Angle | PCB Mount | Surface Mount, Right Angle | |
| Number of Contacts | 26 # |