Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 759973-0462880260008
Series: 6288, Kyocera
Packaging: Reel package
Number of Positions: 26
Pitch: 0.020" (0.50mm)
Operating Temperature Range: -40°C ~ 105°C
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Contact Material: Copper Alloy
Voltage Rating: 50V
Current Rating: 0.4A
Height Above Board: 0.079" (2.00mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock
Cable End Type: Tabbed
Housing Material: Plastic
Mounting: Surface Mount, Right Angle
Family Name: 6288
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): XF2M-2615-1A; AYF522615; XF2M26151AR100;
Introduction Date: June 02, 2009
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
"26 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"26 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"26 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Conn FFC/FPC Connector SKT 26 POS 0.5mm Solder RA SMD Product overview: 046288026000846+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046288026000846+
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 759973-046288026000846+ | 478-046288026000846+DKR-ND | 399-046288026000846+ |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 046288026000846+ | FFC, FPC (Flat Flexible) Connector Assemblies | SMD Electronic Connector |
| Termination | Solder | ||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.4 amps | 0.4 amps |