TE Connectivity Rectangular Wire & Cable Connectors & Housings 1586000-6

Description
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 6 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 9.6 MM  [.378 INCH ] Connector Length : 13.8 MM  [.543 INCH ] Connector Width : 23.8 MM  [.937 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 6 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 9.6 MM  [.378 INCH ] Connector Length : 13.8 MM  [.543 INCH ] Connector Width : 23.8 MM  [.937 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1586000-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1586000-6
Rectangular Wire & Cable Connectors & Housings 1586000-6
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 6 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 9.6 MM  [.378 INCH ] Connector Length : 13.8 MM  [.543 INCH ] Connector Width : 23.8 MM  [.937 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Insertion Force (NEWT) : 15
  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ]
  • Connector Height : 9.6 MM  [.378 INCH ]
  • Connector Length : 13.8 MM  [.543 INCH ]
  • Connector Width : 23.8 MM  [.937 INCH ]
  • Row-to-Row Spacing : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA Rating : 208567
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A30656-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A30656-ND
Rectangular Connector Housings A30656-ND
"6 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)"

"6 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
1586000-6
Headers & Wire Housings 1586000-6
VAL-U-LOK - Plug and

VAL-U-LOK - Plug and

Buy Now
Connector, Soft Shell; Nylon; Natural; Wire-to-Wire and Wire-to-Board; 6 - 70083368 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Nylon; Natural; Wire-to-Wire and Wire-to-Board; 6
70083368
Connector, Soft Shell; Nylon; Natural; Wire-to-Wire and Wire-to-Board; 6 70083368
PE Series Soft Shell Connector, 6 Positions, Natural Color Housing 600 VAC voltage rating 1500 VAC (min.) dielectric withstand voltage 1000 Megohms (min.) insulation resistance Wire-to-Board, Wire-to-Wire, and Wire-to-Panel Connection System 4.2 mm × 4.2 mm Centerline Male and Female Contacts Designed for 26-22 AWG and 22-18 AWG Wire Positive Latch Feature Helps Prevent Disconnection Intermateable with Molex Mini-Fit Jr. Connectors

PE Series Soft Shell Connector, 6 Positions, Natural Color Housing

  • 600 VAC voltage rating
  • 1500 VAC (min.) dielectric withstand voltage
  • 1000 Megohms (min.) insulation resistance
  • Wire-to-Board, Wire-to-Wire, and Wire-to-Panel Connection System
  • 4.2 mm × 4.2 mm Centerline
  • Male and Female Contacts Designed for 26-22 AWG and 22-18 AWG Wire
  • Positive Latch Feature Helps Prevent Disconnection
  • Intermateable with Molex Mini-Fit Jr. Connectors
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1586000-6 A30656-ND 1586000-6 70083368
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Headers & Wire Housings Connector, Soft Shell; Nylon; Natural; Wire-to-Wire and Wire-to-Board; 6
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1057405-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers
Headers, Male Pins - A26729-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
RF Connectors - 1-1337626-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers