TE Connectivity Headers, Receptacles, Female Sockets 1565994-4

Description
"4 Position Header Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
Request a Quote Datasheet
Description
"4 Position Header Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A29175TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A29175TR-ND
Headers, Receptacles, Female Sockets A29175TR-ND
"4 Position Header Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"

"4 Position Header Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A29175DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A29175DKR-ND
Headers, Receptacles, Female Sockets A29175DKR-ND
"4 Position Header Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"

"4 Position Header Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A29175CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A29175CT-ND
Headers, Receptacles, Female Sockets A29175CT-ND
"4 Position Header Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"

"4 Position Header Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Rits Hdr Assy R/a Smt Type 4P Te Connectivity - 21R4317 - Newark, An Avnet Company
Chicago, IL, United States
Rits Hdr Assy R/a Smt Type 4P Te Connectivity
21R4317
Rits Hdr Assy R/a Smt Type 4P Te Connectivity 21R4317
RITS HDR ASSY R/A SMT TYPE 4P

RITS HDR ASSY R/A SMT TYPE 4P

Supplier's Site Datasheet
Wtb Conn, R/a Rcpt, 4Pos, 1Row, 2Mm Rohs Compliant Te Connectivity - 70AH7026 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, R/a Rcpt, 4Pos, 1Row, 2Mm Rohs Compliant Te Connectivity
70AH7026
Wtb Conn, R/a Rcpt, 4Pos, 1Row, 2Mm Rohs Compliant Te Connectivity 70AH7026
WTB CONN, R/A RCPT, 4POS, 1ROW, 2MM ROHS COMPLIANT: YES

WTB CONN, R/A RCPT, 4POS, 1ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1565994-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1565994-4
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1565994-4
CONN HDR 4POS 0.079 GOLD SMD R/A

CONN HDR 4POS 0.079 GOLD SMD R/A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A29175TR-ND 21R4317 1565994-4
Product Name Headers, Receptacles, Female Sockets Rits Hdr Assy R/a Smt Type 4P Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

1A 30V Electronic Connector - 316-104069-5 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Through Hole
View Details
4 suppliers
PCB Connectors - NCS-FL4G-M - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51812-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Circular Connector Assemblies - 2262-A22016-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Current Rating 3.0 amps
View Details