Lumberg, Inc. Phone Conn, Stereo, Jack, 4Pos, Chassis; No. Of Contacts Lumberg 1503 21 VP3

Description
PHONE CONN, STEREO, JACK, 4POS, CHASSIS; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Chassis Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product RoHS Compliant: Yes
Datasheet
Description
PHONE CONN, STEREO, JACK, 4POS, CHASSIS; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Chassis Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Conn, Stereo, Jack, 4Pos, Chassis; No. Of Contacts Lumberg - 05AC9672 - Newark, An Avnet Company
Chicago, IL, United States
Phone Conn, Stereo, Jack, 4Pos, Chassis; No. Of Contacts Lumberg
05AC9672
Phone Conn, Stereo, Jack, 4Pos, Chassis; No. Of Contacts Lumberg 05AC9672
PHONE CONN, STEREO, JACK, 4POS, CHASSIS; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Chassis Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product RoHS Compliant: Yes

PHONE CONN, STEREO, JACK, 4POS, CHASSIS; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Chassis Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC9672
Product Name Phone Conn, Stereo, Jack, 4Pos, Chassis; No. Of Contacts Lumberg
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Nh-Din 2C / 500V / 63A / Gg Schurter - 29Y3069 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details