Conn FFC/FPC Connector SKT 8 POS 0.5mm Solder RA SMD T/R Product overview: 046288008000846+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046288008000846+
"8 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"8 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"8 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 1000181-046288008000
Packaging: Reel - TR
Number of Positions: 8
Pitch: 0.020" (0.50mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Voltage Rating: 50V
Current Rating: 0.4A
Height Above Board: 0.079" (2.00mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock
Cable End Type: Tabbed
Housing Material: Plastic
Mounting: Surface Mount, Right Angle
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
CONNECTOR;8 Position ZIF; Right Angle; SMT One-touch-flip lock
FFC / FPC Board Connector, ZIF, 6288 Series, Surface Mount, Plug, 8, Bottom, 0.5 mm RoHS Compliant: Yes
CONN FFC BOTTOM 8POS 0.50MM R/A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 399-046288008000846+ | 478-046288008000846+DKR-ND | 1000181-046288008000846+ | 70107521 | 26P1177 | 046288008000846+ |
| Product Name | SMD Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (FlatFlexible) Connectors - 046288008000846+ | CONNECTOR;8 Position ZIF; Right Angle; SMT One-touch-flip lock | Ffc / Fpc Board Connector, Zif, 6288 Series, Surface Mount, Plug, 8, Bottom, 0.5 Mm Rohs Compliant Avx Interconnect | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC | |||||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount, Right Angle | |||
| Voltage Rating | 50 volts | 50 volts | 50 volts | |||
| Current Rating | 0.4 amps | 0.4 amps |