ERNI Electronics Inc. Rectangular Connectors - 154719 154719

Description
Manufacturer: ERNI Electronics Win Source Part Number: 905382-154719 Series: SMC Operating Temperature Range: -55°C ~ 125°C Features: 50 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-154719CT, 2684-154719TR, 2684-154719DKR
Request a Quote Datasheet
Description
Manufacturer: ERNI Electronics Win Source Part Number: 905382-154719 Series: SMC Operating Temperature Range: -55°C ~ 125°C Features: 50 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-154719CT, 2684-154719TR, 2684-154719DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 154719 - 905382-154719 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 154719
905382-154719
Rectangular Connectors - 154719 905382-154719
Manufacturer: ERNI Electronics Win Source Part Number: 905382-154719 Series: SMC Operating Temperature Range: -55°C ~ 125°C Features: 50 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-154719CT, 2684-154719TR, 2684-154719DKR

Manufacturer: ERNI Electronics
Win Source Part Number: 905382-154719
Series: SMC
Operating Temperature Range: -55°C ~ 125°C
Features: 50 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 280
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 2 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2684-154719CT, 2684-154719TR, 2684-154719DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 905382-154719
Product Name Rectangular Connectors - 154719
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3195-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
View Details