"12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
HARTING 15210122601000 PCB Socket
HARTING 15210122601000 PCB Socket
Board to Board & Mezzanine Connectors HA
HAR-FLEX STRAIGHT FEMALE 6.25MM, 12PIN, PL1, 280PCS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-3392-1-ND | 7472556P | 7472556 | 15210122601000 | 33AH5990 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Sockets | PCB Sockets | Board to Board & Mezzanine Connectors | Har-Flex Straight Female 6.25Mm, 12Pin, Pl1, 280Pcs Harting |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | |||
| Mounting | Surface Mount | Surface mount | |||
| Number of Contacts | 12 # | 12 # | |||
| Termination | Solder | Solder |