Molex Memory Connectors - Accessories - 104168-1620 104168-1620

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Memory Connectors - Accessories - 104168-1620 - 1172367-104168-1620 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Accessories - 104168-1620
1172367-104168-1620
Memory Connectors - Accessories - 104168-1620 1172367-104168-1620
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172367-104168-1620 Number of Positions: 8 Connector Type: Connector Contact Material: Gold, Nickel Voltage Rating: 10 V Current Rating: 500 mA Number of Contacts: 8 Housing Material: Stainless Steel Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Height: 2.43 mm Number of Pins: 8 Plating: Gold Categories: Memory Connectors - Accessories Alternative Parts (Cross-Reference): 104168-1620.; 1041681620; 1041681620.; Country of Origin: KR Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 REACH SVHC: Unknown Max Operating Temperature: 85 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172367-104168-1620
Number of Positions: 8
Connector Type: Connector
Contact Material: Gold, Nickel
Voltage Rating: 10 V
Current Rating: 500 mA
Number of Contacts: 8
Housing Material: Stainless Steel
Number of Circuits: 8
Orientation: Right Angle
Contact Plating: Gold
Height: 2.43 mm
Number of Pins: 8
Plating: Gold
Categories: Memory Connectors - Accessories
Alternative Parts (Cross-Reference): 104168-1620.; 1041681620; 1041681620.;
Country of Origin: KR
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
REACH SVHC: Unknown
Max Operating Temperature: 85 °C

Buy Now
Microsd/microsim Combo 2.28H S/w 8P8P Rohs Compliant Molex - 30AC3048 - Newark, An Avnet Company
Chicago, IL, United States
Microsd/microsim Combo 2.28H S/w 8P8P Rohs Compliant Molex
30AC3048
Microsd/microsim Combo 2.28H S/w 8P8P Rohs Compliant Molex 30AC3048
MICROSD/MICROSIM COMBO 2.28H S/W 8P8P ROHS COMPLIANT: YES

MICROSD/MICROSIM COMBO 2.28H S/W 8P8P ROHS COMPLIANT: YES

Supplier's Site
Connector, Micro Sd, Micro Sim, 8Pos; Product Range Molex - 85Y0340 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Micro Sd, Micro Sim, 8Pos; Product Range Molex
85Y0340
Connector, Micro Sd, Micro Sim, 8Pos; Product Range Molex 85Y0340
CONNECTOR, MICRO SD, MICRO SIM, 8POS; Product Range:104168 Series; Connector Type:Micro SD, Micro SIM; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

CONNECTOR, MICRO SD, MICRO SIM, 8POS; Product Range:104168 Series; Connector Type:Micro SD, Micro SIM; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Micro Sd, Micro Sim, 8Pos; Product Range Molex - 82Y7526 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Micro Sd, Micro Sim, 8Pos; Product Range Molex
82Y7526
Connector, Micro Sd, Micro Sim, 8Pos; Product Range Molex 82Y7526
CONNECTOR, MICRO SD, MICRO SIM, 8POS; Product Range:104168 Series; Connector Type:Micro SD, Micro SIM; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

CONNECTOR, MICRO SD, MICRO SIM, 8POS; Product Range:104168 Series; Connector Type:Micro SD, Micro SIM; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Micro Sd, Micro Sim, 8Pos; Memory / Card Type Molex - 83X7889 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Micro Sd, Micro Sim, 8Pos; Memory / Card Type Molex
83X7889
Connector, Micro Sd, Micro Sim, 8Pos; Memory / Card Type Molex 83X7889
CONNECTOR, MICRO SD, MICRO SIM, 8POS; Memory / Card Type:Combo - MicroSD, Micro SIM; Insert & Eject Mechanism:Push-Pull; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, MICRO SD, MICRO SIM, 8POS; Memory / Card Type:Combo - MicroSD, Micro SIM; Insert & Eject Mechanism:Push-Pull; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 104168-1620 1172367-104168-1620 30AC3048 85Y0340
Product Name Memory Connectors - Accessories - 104168-1620 Microsd/microsim Combo 2.28H S/w 8P8P Rohs Compliant Molex Connector, Micro Sd, Micro Sim, 8Pos; Product Range Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1532182-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-11070-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details