"26 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle"
"26 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle"
"26 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle"
HAR-FLEX ANGLED FEMALE, 26PIN, PL1, 560PCS
Wire-To-Board Connector, Right Angle, har-flex Series, Surface Mount, Receptacle, 26, 1.27 mm RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 15250262601000 | 1195-3417-2-ND | 33AH6063 | 67W0508 |
| Product Name | Power Connectors | Headers, Receptacles, Female Sockets | Har-Flex Angled Female, 26Pin, Pl1, 560Pcs Harting | Wire-To-Board Connector, Right Angle, Har-Flex Series, Surface Mount, Receptacle, 26, 1.27 Mm Rohs Compliant Harting |
| Connector Type | Header Connector; Receptacle |