TE Connectivity Backplane Connectors - 120943-1 120943-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 853837-120943-1 Series: UPM (Universal Power Modules) Features: Connector Package: Bulk Family Name: 120943 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -120943-1-CSI, 120943-1-SI, -120943-1-SI, 120943-1-SI-ND, A108479
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 853837-120943-1 Series: UPM (Universal Power Modules) Features: Connector Package: Bulk Family Name: 120943 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -120943-1-CSI, 120943-1-SI, -120943-1-SI, 120943-1-SI-ND, A108479
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 120943-1 - 853837-120943-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 120943-1
853837-120943-1
Backplane Connectors - 120943-1 853837-120943-1
Manufacturer: TE Connectivity Win Source Part Number: 853837-120943-1 Series: UPM (Universal Power Modules) Features: Connector Package: Bulk Family Name: 120943 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -120943-1-CSI, 120943-1-SI, -120943-1-SI, 120943-1-SI-ND, A108479

Manufacturer: TE Connectivity
Win Source Part Number: 853837-120943-1
Series: UPM (Universal Power Modules)
Features: Connector
Package: Bulk
Family Name: 120943
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -120943-1-CSI, 120943-1-SI, -120943-1-SI, 120943-1-SI-ND, A108479

Buy Now Datasheet
Power Connectors - 120943-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
120943-1
Power Connectors 120943-1
ASSEMBLY, R/A UPM RECPT, 3 POS

ASSEMBLY, R/A UPM RECPT, 3 POS

Buy Now
Swedesboro, NJ, United States
Power Connectors
120943-1
Power Connectors 120943-1
Power Connectors

Power Connectors

Buy Now
Singapore, Singapore
16A 250V Electronic Connector
407-120943-1
16A 250V Electronic Connector 407-120943-1
3 Pos Receptacle, 16A, 250V, Right Angle Power Connector Product overview: 120943-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 16A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120943-1 can be used for catalog matching and distributor lookup.

3 Pos Receptacle, 16A, 250V, Right Angle Power Connector Product overview: 120943-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 16A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120943-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 120943-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
120943-1
Backplane Connectors - Specialized 120943-1
CONN RCPT BLADE PWR 3POS EDGE MT

CONN RCPT BLADE PWR 3POS EDGE MT

Supplier's Site Datasheet
Hard Metric Connector, Receptacle, 3 Position; Product Range Amp - Te Connectivity - 58R2811 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 3 Position; Product Range Amp - Te Connectivity
58R2811
Hard Metric Connector, Receptacle, 3 Position; Product Range Amp - Te Connectivity 58R2811
HARD METRIC CONNECTOR, RECEPTACLE, 3 POSITION; Product Range:-; No. of Contacts:3Contacts; Pitch Spacing:1.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE, 3 POSITION; Product Range:-; No. of Contacts:3Contacts; Pitch Spacing:1.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized - 120943-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
120943-1
Specialized 120943-1
CONN RCPT BLADE PWR 3POS EDGE MT

CONN RCPT BLADE PWR 3POS EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 853837-120943-1 120943-1 407-120943-1 120943-1 58R2811 120943-1
Product Name Backplane Connectors - 120943-1 Power Connectors 16A 250V Electronic Connector Backplane Connectors - Specialized Hard Metric Connector, Receptacle, 3 Position; Product Range Amp - Te Connectivity Specialized
Termination Press-Fit Press Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details