Conn FFC/FPC Connector SKT 16 POS 0.5mm Solder RA SMD T/R Product overview: 046288016000846+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046288016000846+
Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 759971-0462880160008
Series: 6288, Kyocera
Packaging: Reel package
Number of Positions: 16
Pitch: 0.020" (0.50mm)
Operating Temperature Range: -40°C ~ 105°C
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Contact Material: Copper Alloy
Voltage Rating: 50V
Current Rating: 0.4A
Height Above Board: 0.079" (2.00mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock
Cable End Type: Tabbed
Housing Material: Plastic
Mounting: Surface Mount, Right Angle
Family Name: 6288
Categories: Connectors, Interconnects
Introduction Date: June 02, 2009
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
"16 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"16 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"16 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
FFC/FPC CONNECTOR, 16 CONTACT(S), 1 ROW(S), FEMALE, RIGHT ANGLE, 0.02 INCH PITCH, SURFACE MOUNT TERMINAL ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 399-046288016000846+ | 759971-046288016000846+ | 478-046288016000846+CT-ND | 96AJ2724 |
| Product Name | SMD Electronic Connector | FFC, FPC (FlatFlexible) Connectors - 046288016000846+ | FFC, FPC (Flat Flexible) Connector Assemblies | Ffc/fpc Connector, 16 Contact(S), 1 Row(S), Female, Right Angle, 0.02 Inch Pitch, Surface Mount Terminal Rohs Compliant Kyocera Avx |
| Termination | Solder | |||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | ||
| Voltage Rating | 50 volts | 50 volts | ||
| Current Rating | 0.4 amps | 0.4 amps |