Manufacturer: KYOCERA AVX
Win Source Part Number: 1333423-046288040000
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Reel - TR
Number of Positions: 40
Pitch: 0.020" (0.50mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.079" (2.00mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock
Cable End Type: Tabbed
Housing Material: Plastic
Standard Package: 2,000
Mounting: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 478-046288040000846+
RoHS Status: ROHS3 Compliant
"40 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"40 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"40 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Conn FFC/FPC Connector SKT 40 POS 0.5mm Solder RA SMD T/R Product overview: 046288040000846+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046288040000846+
FFC / FPC Board Connector, ZIF, 6288 Series, Surface Mount, Plug, 40, Bottom, 0.5 mm RoHS Compliant: Yes
CONNECTOR;40 Position ZIF; Right Angle;SMT One-touch-flip lock
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333423-046288040000846+ | 478-046288040000846+TR-ND | 399-046288040000846+ | 26P1254 | 70107532 |
| Product Name | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (Flat Flexible) Connector Assemblies | SMD Electronic Connector | Ffc / Fpc Board Connector, Zif, 6288 Series, Surface Mount, Plug, 40, Bottom, 0.5 Mm Rohs Compliant Avx Interconnect | CONNECTOR;40 Position ZIF; Right Angle;SMT One-touch-flip lock |
| Termination | Solder | ||||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |||
| Voltage Rating | 50 volts | 50 volts | |||
| Current Rating | 0.4 amps | 0.4 amps |