TE Connectivity SMD 250V 3A Electronic Connector 1241152-3

Description
3 Pos 2.54mm Socket Header, Gold, SMD, 250V, 3A Product overview: 1241152-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 250V, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1241152-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pos 2.54mm Socket Header, Gold, SMD, 250V, 3A Product overview: 1241152-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 250V, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1241152-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 250V 3A Electronic Connector
316-1241152-3
SMD 250V 3A Electronic Connector 316-1241152-3
3 Pos 2.54mm Socket Header, Gold, SMD, 250V, 3A Product overview: 1241152-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 250V, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1241152-3 can be used for catalog matching and distributor lookup.

3 Pos 2.54mm Socket Header, Gold, SMD, 250V, 3A Product overview: 1241152-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 250V, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1241152-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 1241152-3 - 058012-1241152-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1241152-3
058012-1241152-3
Rectangular Connectors - 1241152-3 058012-1241152-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 058012-1241152-3 Packaging: Reel - TR Number of Positions: 3 Features: Pick and Place Connector Type: Receptacle, Bottom or Top Entry Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 31.5μin (0.80μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Insulation Height: 0.244" (6.20mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 058012-1241152-3
Packaging: Reel - TR
Number of Positions: 3
Features: Pick and Place
Connector Type: Receptacle, Bottom or Top Entry
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 31.5μin (0.80μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.244" (6.20mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A121550TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A121550TR-ND
Headers, Receptacles, Female Sockets A121550TR-ND
"3 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"3 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A121550CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A121550CT-ND
Headers, Receptacles, Female Sockets A121550CT-ND
"3 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"3 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A121550DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A121550DKR-ND
Headers, Receptacles, Female Sockets A121550DKR-ND
"3 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"3 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Btb Conn, Rcpt, 3Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 11H0336 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 3Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
11H0336
Btb Conn, Rcpt, 3Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity 11H0336
BTB CONN, RCPT, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Surface Mount; Product Range:AMPMODU HV-100 Series RoHS Compliant: Yes

BTB CONN, RCPT, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Surface Mount; Product Range:AMPMODU HV-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Ampmodu Hv-100 Series, Surface Mount, Receptacle, 3, 2.54 Mm Rohs Compliant Amp - Te Connectivity - 51X1887 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Ampmodu Hv-100 Series, Surface Mount, Receptacle, 3, 2.54 Mm Rohs Compliant Amp - Te Connectivity
51X1887
Wire-To-Board Connector, Ampmodu Hv-100 Series, Surface Mount, Receptacle, 3, 2.54 Mm Rohs Compliant Amp - Te Connectivity 51X1887
Wire-To-Board Connector, AMPMODU HV-100 Series, Surface Mount, Receptacle, 3, 2.54 mm RoHS Compliant: Yes

Wire-To-Board Connector, AMPMODU HV-100 Series, Surface Mount, Receptacle, 3, 2.54 mm RoHS Compliant: Yes

Supplier's Site
Wire-To-Board Connector, Ampmodu Hv-100 Series, Surface Mount, Receptacle, 3, 2.54 Mm Rohs Compliant Amp - Te Connectivity - 98K5477 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Ampmodu Hv-100 Series, Surface Mount, Receptacle, 3, 2.54 Mm Rohs Compliant Amp - Te Connectivity
98K5477
Wire-To-Board Connector, Ampmodu Hv-100 Series, Surface Mount, Receptacle, 3, 2.54 Mm Rohs Compliant Amp - Te Connectivity 98K5477
Wire-To-Board Connector, AMPMODU HV-100 Series, Surface Mount, Receptacle, 3, 2.54 mm RoHS Compliant: Yes

Wire-To-Board Connector, AMPMODU HV-100 Series, Surface Mount, Receptacle, 3, 2.54 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-1241152-3 058012-1241152-3 A121550TR-ND 11H0336 51X1887
Product Name SMD 250V 3A Electronic Connector Rectangular Connectors - 1241152-3 Headers, Receptacles, Female Sockets Btb Conn, Rcpt, 3Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity Wire-To-Board Connector, Ampmodu Hv-100 Series, Surface Mount, Receptacle, 3, 2.54 Mm Rohs Compliant Amp - Te Connectivity
Termination SMD/SMT Solder
Voltage Rating 250 volts
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A3259-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount
Voltage Rating 30 volts
View Details
3 suppliers
Screw Connectors - 36-1201-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A55200-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details