"4 Position Header Connector 0.079"" (2.00mm) Through Hole Gold"
TE Connectivity 1473565-4 RITS Connector
TE Connectivity 1473565-4 RITS Connector
4 Pos Power Connector, 3A, 32V, Gold, Solder, Thru-Hole Product overview: 1473565-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 32V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 32V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1473565-4 can be used for catalog matching and distributor lookup.
WTB CONN, RCPT, 4POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar
RITS CONN.HDR ASSY 4P
CONN HDR 4POS 0.079 GOLD PCB
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29167-ND | 1440582 | 316-1473565-4 | 06R4427 | 41AJ2885 | 1473565-4 |
| Product Name | Headers, Receptacles, Female Sockets | IDC Connectors | 3A 32V Electronic Connector | Wtb Conn, Rcpt, 4Pos, 1Row, 2Mm; Connector Systems Te Connectivity | Rits Conn.hdr Assy 4P Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Header | Wire to Board Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |||
| Mounting | Through Hole | Pcb mount | Through Hole Mount | Through Hole | ||
| Voltage Rating | 32 volts | 32 volts | 32 volts | |||
| Number of Contacts | 4 # | 4 # | ||||
| Gender | Male / Plug | Male / Plug |