TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 1-5353190-0

Description
140 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
140 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A101717TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A101717TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A101717TR-ND
140 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

140 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A101717CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A101717CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A101717CT-ND
140 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

140 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 1-5353190-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1-5353190-0
Board to Board & Mezzanine Connectors 1-5353190-0
.6FHR04H,140,S,GIG,0 8/Sn,TR,NSYes

.6FHR04H,140,S,GIG,08/Sn,TR,NSYes

Buy Now
Singapore, Singapore
Electronic Connector
316-1-5353190-0
Electronic Connector 316-1-5353190-0
140 Pos 2 Row 0.024" Pitch Board-to-Board Receptacle, Gold, SMT Product overview: 1-5353190-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-5353190-0 can be used for catalog matching and distributor lookup.

140 Pos 2 Row 0.024" Pitch Board-to-Board Receptacle, Gold, SMT Product overview: 1-5353190-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-5353190-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Sockets - 2557450 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2557450
PCB Sockets 2557450
TE Connectivity 1-5353190-0 PCB Socket

TE Connectivity 1-5353190-0 PCB Socket

Supplier's Site
PCB Sockets - 2557451P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2557451P
PCB Sockets 2557451P
TE Connectivity 1-5353190-0 PCB Socket

TE Connectivity 1-5353190-0 PCB Socket

Supplier's Site
PCB Sockets - 2557451 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2557451
PCB Sockets 2557451
TE Connectivity 1-5353190-0 PCB Socket

TE Connectivity 1-5353190-0 PCB Socket

Supplier's Site
Rectangular Connectors - 1-5353190-0 - 814276-1-5353190-0 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-5353190-0
814276-1-5353190-0
Rectangular Connectors - 1-5353190-0 814276-1-5353190-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 814276-1-5353190-0 Packaging: Reel Number of Positions: 140 Pitch: 0.024" (0.60mm) Mounting Style: SMD Features: Board Guide, Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00μin (0.203μm) Mated Stacking Heights: 4mm Height Above Board: 0.128" (3.25mm) Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 814276-1-5353190-0
Packaging: Reel
Number of Positions: 140
Pitch: 0.024" (0.60mm)
Mounting Style: SMD
Features: Board Guide, Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 4mm
Height Above Board: 0.128" (3.25mm)
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1-5353190-0
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1-5353190-0
CONN RCPT 140POS SMD GOLD

CONN RCPT 140POS SMD GOLD

Supplier's Site
1-5353190-0 - .6Fhr04H,140,s,gig,08/sn,tr,nsyes Rohs Compliant Amp - Te Connectivity - 84AC3352 - Newark, An Avnet Company
Chicago, IL, United States
1-5353190-0 - .6Fhr04H,140,s,gig,08/sn,tr,nsyes Rohs Compliant Amp - Te Connectivity
84AC3352
1-5353190-0 - .6Fhr04H,140,s,gig,08/sn,tr,nsyes Rohs Compliant Amp - Te Connectivity 84AC3352
1-5353190-0 - .6FHR04H,140,S,GIG,0 8/SN,TR,NSYES ROHS COMPLIANT: YES

1-5353190-0 - .6FHR04H,140,S,GIG,08/SN,TR,NSYES ROHS COMPLIANT: YES

Supplier's Site
Conn, Stacking, Rcpt, 4H, 140Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity - 38AC2725 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 4H, 140Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity
38AC2725
Conn, Stacking, Rcpt, 4H, 140Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity 38AC2725
CONN, STACKING, RCPT, 4H, 140POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.6mm; No. of Rows:2Rows; No. of Contacts:140Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 4H, 140POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.6mm; No. of Rows:2Rows; No. of Contacts:140Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
.6Fhr04H 140 S Gig 08/sn Tr Nsyes Amp - Te Connectivity - 41AJ0974 - Newark, An Avnet Company
Chicago, IL, United States
.6Fhr04H 140 S Gig 08/sn Tr Nsyes Amp - Te Connectivity
41AJ0974
.6Fhr04H 140 S Gig 08/sn Tr Nsyes Amp - Te Connectivity 41AJ0974
.6FHR04H 140 S GIG 08/Sn TR NSYes

.6FHR04H 140 S GIG 08/Sn TR NSYes

Supplier's Site
Conn, Stacking, Rcpt, 4H, 140Pos, 2Row; Product Range Amp - Te Connectivity - 29AH8503 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 4H, 140Pos, 2Row; Product Range Amp - Te Connectivity
29AH8503
Conn, Stacking, Rcpt, 4H, 140Pos, 2Row; Product Range Amp - Te Connectivity 29AH8503
CONN, STACKING, RCPT, 4H, 140POS, 2ROW; Product Range:Free Height (FH) Series; No. of Contacts:140Contacts ; Gender:Receptacle; Pitch Spacing:0.6mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONN, STACKING, RCPT, 4H, 140POS, 2ROW; Product Range:Free Height (FH) Series; No. of Contacts:140Contacts; Gender:Receptacle; Pitch Spacing:0.6mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site
CONN RCPT 140POS .6MM FH 4H SMD - 792-1-5353190-0 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 140POS .6MM FH 4H SMD
792-1-5353190-0
CONN RCPT 140POS .6MM FH 4H SMD 792-1-5353190-0
CONN RCPT 140POS .6MM FH 4H SMD

CONN RCPT 140POS .6MM FH 4H SMD

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A101717TR-ND 1-5353190-0 316-1-5353190-0 2557450 814276-1-5353190-0 1-5353190-0 84AC3352 38AC2725 29AH8503 792-1-5353190-0
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Electronic Connector PCB Sockets Rectangular Connectors - 1-5353190-0 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1-5353190-0 - .6Fhr04H,140,s,gig,08/sn,tr,nsyes Rohs Compliant Amp - Te Connectivity Conn, Stacking, Rcpt, 4H, 140Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity Conn, Stacking, Rcpt, 4H, 140Pos, 2Row; Product Range Amp - Te Connectivity CONN RCPT 140POS .6MM FH 4H SMD
Category Board to Board Connector
Connector Type Receptacle, Center Strip Contacts Board to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount SMD Surface Mount Surface Mount
Contact Pitch 0.6096 mm (0.0240 inch)
Number of Contacts 140 #
Unlock Full Specs
to access all available technical data