TE Connectivity SIM Card Connectors 1-1705300-5

Description
Body Features Ejector Type : Push-Pull Primary Product Color : Black Configuration Features Card Detection Switch : Without Card Insertion Style : Normal Insertion Number of Loaded Positions : 6 Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Retention : Without Dimensions Profile Height from PCB : 1.5 MM  [.059 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .5 Voltage Rating (VAC) : 30 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 5000 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1450 Product Type Features Card Stop : Without Compatible Card : 2FF Mini SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : 5 Directional Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Ejector Type : Push-Pull Primary Product Color : Black Configuration Features Card Detection Switch : Without Card Insertion Style : Normal Insertion Number of Loaded Positions : 6 Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Retention : Without Dimensions Profile Height from PCB : 1.5 MM  [.059 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .5 Voltage Rating (VAC) : 30 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 5000 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1450 Product Type Features Card Stop : Without Compatible Card : 2FF Mini SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : 5 Directional Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIM Card Connectors - 1-1705300-5 - TE Connectivity
Berwyn, PA, United States
SIM Card Connectors
1-1705300-5
SIM Card Connectors 1-1705300-5
Body Features Ejector Type : Push-Pull Primary Product Color : Black Configuration Features Card Detection Switch : Without Card Insertion Style : Normal Insertion Number of Loaded Positions : 6 Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Retention : Without Dimensions Profile Height from PCB : 1.5 MM  [.059 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .5 Voltage Rating (VAC) : 30 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 5000 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1450 Product Type Features Card Stop : Without Compatible Card : 2FF Mini SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : 5 Directional Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Ejector Type : Push-Pull
  • Primary Product Color : Black

Configuration Features


  • Card Detection Switch : Without
  • Card Insertion Style : Normal Insertion
  • Number of Loaded Positions : 6
  • Number of Positions : 6

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Retention : Without

Dimensions


  • Profile Height from PCB : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : .5
  • Voltage Rating (VAC) : 30

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 5000

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1450

Product Type Features


  • Card Stop : Without
  • Compatible Card : 2FF Mini SIM
  • Connector & Contact Terminates To : Printed Circuit Board
  • SIM Card Product Type : 5 Directional

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Memory Modules & Memory Cards - 1-1705300-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Modules & Memory Cards
1-1705300-5
Memory Modules & Memory Cards 1-1705300-5
SIM CONNECTOR 5 DIRECTIONAL

SIM CONNECTOR 5 DIRECTIONAL

Buy Now
PC Card Sockets - A124982TR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A124982TR-ND
PC Card Sockets A124982TR-ND
6 Position Card Connector Mini SIM Surface Mount, Right Angle Gold

6 Position Card Connector Mini SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Card Type: Secure Digital - microSD? Number of Positions: 5 Connector Type: Receptacle Insertion, Removal Method: Hinged Lid Mounting Type: Surface Mount Mounting Feature: Normal, Standard - Top

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Card Type: Secure Digital - microSD?
Number of Positions: 5
Connector Type: Receptacle
Insertion, Removal Method: Hinged Lid
Mounting Type: Surface Mount
Mounting Feature: Normal, Standard - Top

Buy Now Datasheet
Sim Connector 5 Directional Te Connectivity - 21R1690 - Newark, An Avnet Company
Chicago, IL, United States
Sim Connector 5 Directional Te Connectivity
21R1690
Sim Connector 5 Directional Te Connectivity 21R1690
SIM CONNECTOR 5 DIRECTIONAL

SIM CONNECTOR 5 DIRECTIONAL

Supplier's Site Datasheet
PC Card Sockets - 1-1705300-5 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
1-1705300-5
PC Card Sockets 1-1705300-5
SIM CONNECTOR 5 DIRECTIONAL

SIM CONNECTOR 5 DIRECTIONAL

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1705300-5 1-1705300-5 A124982TR-ND 21R1690 1-1705300-5
Product Name SIM Card Connectors Memory Modules & Memory Cards PC Card Sockets Connectors,Interconnects Sim Connector 5 Directional Te Connectivity PC Card Sockets
Connector Type PC Card Connector PC Card Connector Connector PC Card Connector
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle Surface Mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data