"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
3 Pole 6.35mm Audio Jack, Female, Solder, Black Product overview: 114BPCX from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-114BPCX can be used for catalog matching and distributor lookup.
CONNECTOR, HI D JAX ROHS ROHS COMPLIANT: NO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC2387-ND | 434-114BPCX | 114BPCX | 10N1264 |
| Product Name | Audio Connectors | Electronic Connector | Audio & Video Connectors | Connector, Hi D Jax Rohs Rohs Compliant Switchcraft/conxall |
| Category | Audio / Video | |||
| Connector Type | Phone Jack | Audio / Video | ||
| Gender | Female / Jack | Female / Jack | ||
| Mounting | Panel Mount, Through Hole |