Molex Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) 171692-0106

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) - 171692-0106 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
171692-0106
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) 171692-0106
MEGA-FIT RECEPTACLE HSG 6 CKT V-0

MEGA-FIT RECEPTACLE HSG 6 CKT V-0

Buy Now
Rectangular Connectors - 171692-0106 - 905474-171692-0106 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 171692-0106
905474-171692-0106
Rectangular Connectors - 171692-0106 905474-171692-0106
Manufacturer: Molex, LLC Win Source Part Number: 905474-171692-0106 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8538.90.7080

Manufacturer: Molex, LLC
Win Source Part Number: 905474-171692-0106
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080

Buy Now Datasheet
Wire Housings & Plugs - 8084144P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
8084144P
Wire Housings & Plugs 8084144P
Molex 171692-0106 Connector Housing

Molex 171692-0106 Connector Housing

Supplier's Site
Wire Housings & Plugs - 8084144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
8084144
Wire Housings & Plugs 8084144
Molex 171692-0106 Connector Housing

Molex 171692-0106 Connector Housing

Supplier's Site
Singapore, Singapore
23A 600V Electronic Connector
2027-171692-0106
23A 600V Electronic Connector 2027-171692-0106
6 Circuit 2 Row Receptacle Housing, 23A, 600V, 5.7mm Pitch Product overview: 171692-0106 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 23A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-171692-0106 can be used for catalog matching and distributor lookup.

6 Circuit 2 Row Receptacle Housing, 23A, 600V, 5.7mm Pitch Product overview: 171692-0106 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 23A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-171692-0106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 171692-0106 171692-0106 905474-171692-0106 8084144P 8084144 2027-171692-0106
Product Name Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) Rectangular Connectors - 171692-0106 Wire Housings & Plugs Wire Housings & Plugs 23A 600V Electronic Connector
Gender Female / Jack Male / Plug Male / Plug Male / Plug
Connector Type Rectangular Connectors, Heavy Duty
Geometry Straight
Mounting Pcb mount
Contact Pitch 5.7 mm (0.2244 inch)
Unlock Full Specs
to access all available technical data