TE Connectivity Card Edge Connectors 1-583718-7

Description
TW-LEAF CRP HSG 50 POS 100 C/L
Request a Quote Datasheet
Description
TW-LEAF CRP HSG 50 POS 100 C/L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - 1-583718-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1-583718-7
Card Edge Connectors 1-583718-7
TW-LEAF CRP HSG 50 POS 100 C/L

TW-LEAF CRP HSG 50 POS 100 C/L

Buy Now
Card Edge Connector Housings - 1-583718-7-ND - DigiKey
Thief River Falls, MN, United States
Card Edge Connector Housings
1-583718-7-ND
Card Edge Connector Housings 1-583718-7-ND
"100 Position Card Edge Connector Housing Black 0.100"" (2.54mm) Panel Mount"

"100 Position Card Edge Connector Housing Black 0.100"" (2.54mm) Panel Mount"

Buy Now Datasheet
Card Edge Connectors - Housings - 1-583718-7 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Housings
1-583718-7
Card Edge Connectors - Housings 1-583718-7
CONN CARDEDGE HSG 100POS .100

CONN CARDEDGE HSG 100POS .100

Supplier's Site Datasheet
Tw-Leaf Crp Hsg 50 Pos 100 C/l Rohs Compliant Amp - Te Connectivity - 27C7784 - Newark, An Avnet Company
Chicago, IL, United States
Tw-Leaf Crp Hsg 50 Pos 100 C/l Rohs Compliant Amp - Te Connectivity
27C7784
Tw-Leaf Crp Hsg 50 Pos 100 C/l Rohs Compliant Amp - Te Connectivity 27C7784
TW-LEAF CRP HSG 50 POS 100 C/L ROHS COMPLIANT: YES

TW-LEAF CRP HSG 50 POS 100 C/L ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-583718-7 1-583718-7-ND 1-583718-7 27C7784
Product Name Card Edge Connectors Card Edge Connector Housings Card Edge Connectors - Housings Tw-Leaf Crp Hsg 50 Pos 100 C/l Rohs Compliant Amp - Te Connectivity
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Circular Connector Assemblies - 2171-NECL-L12G5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 63 volts
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details